GW Instek Power Supply, 1 O/p, 5A, 75V, 375W, Cal; Power Supply Output Type Gw Instek GPR-7550D CAL

Description
POWER SUPPLY, 1 O/P, 5A, 75V, 375W, CAL; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:75V; Output Current Min:0A; Output Current Max:5A; Power Rating:375W; Plug Type:
Description
POWER SUPPLY, 1 O/P, 5A, 75V, 375W, CAL; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:75V; Output Current Min:0A; Output Current Max:5A; Power Rating:375W; Plug Type:

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 1 O/p, 5A, 75V, 375W, Cal; Power Supply Output Type Gw Instek - 12AC5823 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1 O/p, 5A, 75V, 375W, Cal; Power Supply Output Type Gw Instek
12AC5823
Power Supply, 1 O/p, 5A, 75V, 375W, Cal; Power Supply Output Type Gw Instek 12AC5823
POWER SUPPLY, 1 O/P, 5A, 75V, 375W, CAL; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:75V; Output Current Min:0A; Output Current Max:5A; Power Rating:375W; Plug Type:

POWER SUPPLY, 1 O/P, 5A, 75V, 375W, CAL; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:75V; Output Current Min:0A; Output Current Max:5A; Power Rating:375W; Plug Type:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5823
Product Name Power Supply, 1 O/p, 5A, 75V, 375W, Cal; Power Supply Output Type Gw Instek
DC Output Voltage 0.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Bench Power Supplies - 1026057 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 200.0 volts
DC Output Current 10 amps
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details