GW Instek Power Supply, 1Ch, 30V, 6A, Adj O/p; Power Supply Output Type Gw Instek GPR-3060D

Description
POWER SUPPLY, 1CH, 30V, 6A, ADJ O/P; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:180W; Plug Type:
Datasheet
Description
POWER SUPPLY, 1CH, 30V, 6A, ADJ O/P; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:180W; Plug Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 1Ch, 30V, 6A, Adj O/p; Power Supply Output Type Gw Instek - 72C4633 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1Ch, 30V, 6A, Adj O/p; Power Supply Output Type Gw Instek
72C4633
Power Supply, 1Ch, 30V, 6A, Adj O/p; Power Supply Output Type Gw Instek 72C4633
POWER SUPPLY, 1CH, 30V, 6A, ADJ O/P; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:180W; Plug Type:

POWER SUPPLY, 1CH, 30V, 6A, ADJ O/P; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:180W; Plug Type:

Supplier's Site Datasheet
DC Power Supply - GPR-3060D - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
GPR-3060D
DC Power Supply GPR-3060D
The GPR-3060D is a 180 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 30V Current: 6A Power: 180W 0.01% High Regulation Constant Voltage and Constant Current Operation Internal Select for Continuous or Dynamic Load Low Ripple and Noise Overload and Reverse Polarity Protection 3 1/2 Digits 0.5" LED Display Standard Accessories: Instruction manual Power cord Test lead: GTL-105 x 1 (<3A) or GTL-104 x 1 (<10A) The GPR-3060D is a single output, 180W, linear DC power supply, featuring all the same functions as the GPR-H Series but for lower power demands. Like the GPR-H Series, the GPR-M Series are suitable for high-end precision bench top applications. Low load and line regulation for both constant voltage and constant current mode ensure reliable, predictable output. Overload and reverse polarity protection as well as internal selection for dynamic or constant load are standard.

The GPR-3060D is a 180 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 30V
  • Current: 6A
  • Power: 180W
  • 0.01% High Regulation
  • Constant Voltage and Constant Current Operation
  • Internal Select for Continuous or Dynamic Load
  • Low Ripple and Noise
  • Overload and Reverse Polarity Protection
  • 3 1/2 Digits 0.5" LED Display

Standard Accessories:

  • Instruction manual
  • Power cord
  • Test lead: GTL-105 x 1 (<3A) or GTL-104 x 1 (<10A)

The GPR-3060D is a single output, 180W, linear DC power supply, featuring all the same functions as the GPR-H Series but for lower power demands. Like the GPR-H Series, the GPR-M Series are suitable for high-end precision bench top applications. Low load and line regulation for both constant voltage and constant current mode ensure reliable, predictable output. Overload and reverse polarity protection as well as internal selection for dynamic or constant load are standard.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number 72C4633 GPR-3060D
Product Name Power Supply, 1Ch, 30V, 6A, Adj O/p; Power Supply Output Type Gw Instek DC Power Supply
DC Output Voltage 0.0 to 30.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in - Linear Power Supplies, Wide Adjust Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1176619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type 2-pin global
View Details