GW Instek Power Supply, 1Ch, 18V, 20A, Adj O/p; Power Supply Output Type Gw Instek GPR-1820HD

Description
POWER SUPPLY, 1CH, 18V, 20A, ADJ O/P; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:20A; Power Rating:360W; Plug Type:
Datasheet
Description
POWER SUPPLY, 1CH, 18V, 20A, ADJ O/P; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:20A; Power Rating:360W; Plug Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 1Ch, 18V, 20A, Adj O/p; Power Supply Output Type Gw Instek - 79T9560 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1Ch, 18V, 20A, Adj O/p; Power Supply Output Type Gw Instek
79T9560
Power Supply, 1Ch, 18V, 20A, Adj O/p; Power Supply Output Type Gw Instek 79T9560
POWER SUPPLY, 1CH, 18V, 20A, ADJ O/P; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:20A; Power Rating:360W; Plug Type:

POWER SUPPLY, 1CH, 18V, 20A, ADJ O/P; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:20A; Power Rating:360W; Plug Type:

Supplier's Site
DC Power Supply GPR-1820HD
The GPR-1820HD is a 360 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 18V Current: 20A Power: 360W Overload and Reverse Polarity Protection Internal Select for Continuous or Dynamic Load 0.01% High Regulation Constant Voltage and Constant Current Operation Low Ripple and Noise 3 1/2 Digits 0.5" LED Display Standard Accessories: Instruction manual Power cord Test lead: GTL-104 x 1(<10A) or GTL-105 x 1(<3A) The GPR-1820HD is a single output, 360W, linear DC power supply. Ranging from 8 to 300V, the GPR-H Series come in a number of different configurations to suit a variety of different needs.To protect loads, the GPR-H Series feature robust protection measures with overload and reverse polarity protection. Continuous or dynamic output is supported for pulsed current applications such as power amplifier testing. The high regulation and low ripple/noise make the GPR-H Series suitable for high-end bench-top applications requiring precision.

The GPR-1820HD is a 360 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 18V
  • Current: 20A
  • Power: 360W
  • Overload and Reverse Polarity Protection
  • Internal Select for Continuous or Dynamic Load
  • 0.01% High Regulation
  • Constant Voltage and Constant Current Operation
  • Low Ripple and Noise
  • 3 1/2 Digits 0.5" LED Display

Standard Accessories:

  • Instruction manual
  • Power cord
  • Test lead: GTL-104 x 1(<10A) or GTL-105 x 1(<3A)

The GPR-1820HD is a single output, 360W, linear DC power supply. Ranging from 8 to 300V, the GPR-H Series come in a number of different configurations to suit a variety of different needs.To protect loads, the GPR-H Series feature robust protection measures with overload and reverse polarity protection. Continuous or dynamic output is supported for pulsed current applications such as power amplifier testing. The high regulation and low ripple/noise make the GPR-H Series suitable for high-end bench-top applications requiring precision.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number 79T9560 GPR-1820HD
Product Name Power Supply, 1Ch, 18V, 20A, Adj O/p; Power Supply Output Type Gw Instek DC Power Supply
DC Output Voltage 0.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details