GW Instek DC Power Supply GPR-11H30D

Description
The GPR-11H30D is a 330 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 300V Current: 1A Power: 330W 0.01% High Regulation Constant Voltage and Constant Current Operation Internal Select for Continuous or Dynamic Load Low Ripple and Noise Overload and Reverse Polarity Protection 3 1/2 Digits 0.5" LED Display Standard Accessories: Instruction Manual Power Cord Test Lead GTL-105 or GTL-104 The GPR-11H30D is a single output, 330W, linear DC power supply. Ranging from 8 to 300V, the GPR-H Series come in a number of different configurations to suit a variety of different needs.To protect loads, the GPR-H Series feature robust protection measures with overload and reverse polarity protection. Continuous or dynamic output is supported for pulsed current applications such as power amplifier testing. The high regulation and low ripple/noise make the GPR-H Series suitable for high-end bench-top applications requiring precision.
Datasheet
Description
The GPR-11H30D is a 330 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 300V Current: 1A Power: 330W 0.01% High Regulation Constant Voltage and Constant Current Operation Internal Select for Continuous or Dynamic Load Low Ripple and Noise Overload and Reverse Polarity Protection 3 1/2 Digits 0.5" LED Display Standard Accessories: Instruction Manual Power Cord Test Lead GTL-105 or GTL-104 The GPR-11H30D is a single output, 330W, linear DC power supply. Ranging from 8 to 300V, the GPR-H Series come in a number of different configurations to suit a variety of different needs.To protect loads, the GPR-H Series feature robust protection measures with overload and reverse polarity protection. Continuous or dynamic output is supported for pulsed current applications such as power amplifier testing. The high regulation and low ripple/noise make the GPR-H Series suitable for high-end bench-top applications requiring precision.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply GPR-11H30D
The GPR-11H30D is a 330 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 300V Current: 1A Power: 330W 0.01% High Regulation Constant Voltage and Constant Current Operation Internal Select for Continuous or Dynamic Load Low Ripple and Noise Overload and Reverse Polarity Protection 3 1/2 Digits 0.5" LED Display Standard Accessories: Instruction Manual Power Cord Test Lead GTL-105 or GTL-104 The GPR-11H30D is a single output, 330W, linear DC power supply. Ranging from 8 to 300V, the GPR-H Series come in a number of different configurations to suit a variety of different needs.To protect loads, the GPR-H Series feature robust protection measures with overload and reverse polarity protection. Continuous or dynamic output is supported for pulsed current applications such as power amplifier testing. The high regulation and low ripple/noise make the GPR-H Series suitable for high-end bench-top applications requiring precision.

The GPR-11H30D is a 330 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 300V
  • Current: 1A
  • Power: 330W
  • 0.01% High Regulation
  • Constant Voltage and Constant Current Operation
  • Internal Select for Continuous or Dynamic Load
  • Low Ripple and Noise
  • Overload and Reverse Polarity Protection
  • 3 1/2 Digits 0.5" LED Display

Standard Accessories:

  • Instruction Manual
  • Power Cord
  • Test Lead GTL-105 or GTL-104

The GPR-11H30D is a single output, 330W, linear DC power supply. Ranging from 8 to 300V, the GPR-H Series come in a number of different configurations to suit a variety of different needs.To protect loads, the GPR-H Series feature robust protection measures with overload and reverse polarity protection. Continuous or dynamic output is supported for pulsed current applications such as power amplifier testing. The high regulation and low ripple/noise make the GPR-H Series suitable for high-end bench-top applications requiring precision.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number GPR-11H30D
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6889-ea-pu-10750-120-4u-wc-32108 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
View Details