GW Instek Power Supply, Bench, Prog, 4Ch, 3A, 32V; Power Supply Output Type Gw Instek GPP-4323

Description
POWER SUPPLY, BENCH, PROG, 4CH, 3A, 32V; Power Supply Output Type:Programmable; No. of Outputs:4 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:217W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, BENCH, PROG, 4CH, 3A, 32V; Power Supply Output Type:Programmable; No. of Outputs:4 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:217W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, Prog, 4Ch, 3A, 32V; Power Supply Output Type Gw Instek - 33AH6984 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Prog, 4Ch, 3A, 32V; Power Supply Output Type Gw Instek
33AH6984
Power Supply, Bench, Prog, 4Ch, 3A, 32V; Power Supply Output Type Gw Instek 33AH6984
POWER SUPPLY, BENCH, PROG, 4CH, 3A, 32V; Power Supply Output Type:Programmable; No. of Outputs:4 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:217W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, PROG, 4CH, 3A, 32V; Power Supply Output Type:Programmable; No. of Outputs:4 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:217W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 33AH6984
Product Name Power Supply, Bench, Prog, 4Ch, 3A, 32V; Power Supply Output Type Gw Instek
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Bench Power Supplies - 1225040 - RS Components, Ltd.
Specs
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
DC Output Voltage 32.0 volts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details