POWER SUPPLY, BENCH, PROG, 3CH, 3A, 32V; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:217W; Plug Type:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 33AH6983 |
| Product Name | Power Supply, Bench, Prog, 3Ch, 3A, 32V; Power Supply Output Type Gw Instek |
| Regulatory Compliance | RoHS Compliant |