GW Instek Power Supply, Bench, Prog, 2Ch, 3A, 32V; Power Supply Output Type Gw Instek GPP-2323

Description
POWER SUPPLY, BENCH, PROG, 2CH, 3A, 32V; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:192W; Plug Type:
Datasheet
Description
POWER SUPPLY, BENCH, PROG, 2CH, 3A, 32V; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:192W; Plug Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, Prog, 2Ch, 3A, 32V; Power Supply Output Type Gw Instek - 33AH6982 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Prog, 2Ch, 3A, 32V; Power Supply Output Type Gw Instek
33AH6982
Power Supply, Bench, Prog, 2Ch, 3A, 32V; Power Supply Output Type Gw Instek 33AH6982
POWER SUPPLY, BENCH, PROG, 2CH, 3A, 32V; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:192W; Plug Type:

POWER SUPPLY, BENCH, PROG, 2CH, 3A, 32V; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:192W; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 33AH6982
Product Name Power Supply, Bench, Prog, 2Ch, 3A, 32V; Power Supply Output Type Gw Instek
DC Output Voltage 0.0 to 32.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 114096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
AC Output Voltage 250.0 volts
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24-M Open Power Supply - PS-24-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details