DC POWER SUPPLY, PROG, 1-CH, 6A, 32V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:6A; Power Rating:192W; Plug Type:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 33AH6981 |
| Product Name | Dc Power Supply, Prog, 1-Ch, 6A, 32V; Power Supply Output Type Gw Instek |
| Type | DC Power Supply |