GW Instek DC Power Supply GPE-4323

Description
The GPE-4323 is a 217 W DC power supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 4 Channels 4.3 Inch LCD Display Setting & Read Back Resolution 100mV/10mA*When using a higher resolution, the current or voltage adjustment may be limited by the knob sensibility Output On/off Analog Control (Remote I/O) For Output ON/OFF Set View Function For Checking an Original V/I Setting During Output On Key Lock Function Tracking Series And Parallel Operation Smart Cooling Fan Achieving Low Noise Optional European Jack Type Terminal Accessories Supplied: User Manual (CD) x 1; Power Cord x 1 Constant Voltage Operation Line Regulation: ≤0.01%+3mV Load Regulation: ≤0.01%+3mV (rating current ≤3A); ≤0.02%+5mV (rating current >3A) Ripple & Noise: ≤1mVrms (5Hz~1MHz) Recovery Time: ≤100μs (50% Load Change, minimum load 0.5A) Constant Current Operation Line Regulation: ≤0.2%+3mA Load Regulation: ≤0.2%+3mA Ripple & Noise: ≤3mArms Tracking Operation (CH1, CH2) Tracking Error: ≤0.1%+10mV of Master(0~32V); No Load, with Load add load regulation≤100mV) Parallel Regulation: Line: ≤0.01%+3mV; Load: ≤0.01%+3mV (rating current≤3A); ≤0.02%+5mV (rating current>3A) Series Regulation: Line: ≤0.01%+5mV Ripple & Noise: Load: ≤100mV CH3 Operation for (GPE-3323) Output Voltage: 5.0V, ±5% Output Current: 5A Line Regulation: ≤3mV Load Regulation: ≤5mV Ripple & Noise: 1mVrms (5Hz~1MHz) Meter Voltage Resolution: 100mV Current Resolution: 10mA Setting Accuracy: Voltage± (0.1% of reading +30mV); Current± (0.3% of reading +6mA) Readback Accuracy: Voltage± (0.1% of reading +30mV); Current± (0.3% of reading +6mA) Insulation Chassis and Terminal: 20Mω or above (DC 500V) Chassis and AC Cord: 30Mω or above (DC 500V) Environment Condition Operation Temp: 0~40° Storage Temp: -10~70° Operating Humidity: ≤80% RH Storage Humidity: ≤70% RH Power Source: AC100V/120V/220V±10% ; 230V (+10%~-6%); 50/60Hz Dimensions & Weight: 210(W)x 155(H) x 306(D) mm; Approx. 7kg Applications Laboratories and Educational Facilities Product Testing and Quality Assurance Service Operation and Post-Sales Support Product Development and Debugging The GPE series is cutting edge, economical linear DC Power supplies. The GPE series features output power from 192 to 217 watts, three independent isolated output channels (for GPE-3323), high resolution, low noise, high reliability, and compact size. Digital Panel Control The GPE series has a built-in digital panel control design to replace conventional control method. This unique design allows the GPE series linear DC power supply to provide users with more efficient functionalities, including set view and key lock so as to expedite the operation process. The key lock function protects DUTs by preventing others from changing voltage and current parameters. Additionally, output key light facilitates users in clearly reading the operational status of power supply. Tracking Series and Parallel Operation In addition to independent output channels, the GPE series provides tracking series and parallel operation (For GPE-2323/GPE-3323/GP E-4323). The series and parallel connections allow power supplies to output 32V/6A (Parallel Connection) and 64V/3A (Series Connection). Convenient Function The GPE series has a built-in set view and key lock so as to expedite the operation process. The key lock function protects DUTs by preventing others from changing voltage/ current parameters. The key lock function prevents DUTs from unnecessary damages caused by mis-operation. Remote I/O for output On/Off function The GPE Series also provides the analog control (Remote I/O) function for external output On/Off control. For controlling the output On/Off function through the specific pin assignment of remote control connector which is in rear panel.
Datasheet
Description
The GPE-4323 is a 217 W DC power supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 4 Channels 4.3 Inch LCD Display Setting & Read Back Resolution 100mV/10mA*When using a higher resolution, the current or voltage adjustment may be limited by the knob sensibility Output On/off Analog Control (Remote I/O) For Output ON/OFF Set View Function For Checking an Original V/I Setting During Output On Key Lock Function Tracking Series And Parallel Operation Smart Cooling Fan Achieving Low Noise Optional European Jack Type Terminal Accessories Supplied: User Manual (CD) x 1; Power Cord x 1 Constant Voltage Operation Line Regulation: ≤0.01%+3mV Load Regulation: ≤0.01%+3mV (rating current ≤3A); ≤0.02%+5mV (rating current >3A) Ripple & Noise: ≤1mVrms (5Hz~1MHz) Recovery Time: ≤100μs (50% Load Change, minimum load 0.5A) Constant Current Operation Line Regulation: ≤0.2%+3mA Load Regulation: ≤0.2%+3mA Ripple & Noise: ≤3mArms Tracking Operation (CH1, CH2) Tracking Error: ≤0.1%+10mV of Master(0~32V); No Load, with Load add load regulation≤100mV) Parallel Regulation: Line: ≤0.01%+3mV; Load: ≤0.01%+3mV (rating current≤3A); ≤0.02%+5mV (rating current>3A) Series Regulation: Line: ≤0.01%+5mV Ripple & Noise: Load: ≤100mV CH3 Operation for (GPE-3323) Output Voltage: 5.0V, ±5% Output Current: 5A Line Regulation: ≤3mV Load Regulation: ≤5mV Ripple & Noise: 1mVrms (5Hz~1MHz) Meter Voltage Resolution: 100mV Current Resolution: 10mA Setting Accuracy: Voltage± (0.1% of reading +30mV); Current± (0.3% of reading +6mA) Readback Accuracy: Voltage± (0.1% of reading +30mV); Current± (0.3% of reading +6mA) Insulation Chassis and Terminal: 20Mω or above (DC 500V) Chassis and AC Cord: 30Mω or above (DC 500V) Environment Condition Operation Temp: 0~40° Storage Temp: -10~70° Operating Humidity: ≤80% RH Storage Humidity: ≤70% RH Power Source: AC100V/120V/220V±10% ; 230V (+10%~-6%); 50/60Hz Dimensions & Weight: 210(W)x 155(H) x 306(D) mm; Approx. 7kg Applications Laboratories and Educational Facilities Product Testing and Quality Assurance Service Operation and Post-Sales Support Product Development and Debugging The GPE series is cutting edge, economical linear DC Power supplies. The GPE series features output power from 192 to 217 watts, three independent isolated output channels (for GPE-3323), high resolution, low noise, high reliability, and compact size. Digital Panel Control The GPE series has a built-in digital panel control design to replace conventional control method. This unique design allows the GPE series linear DC power supply to provide users with more efficient functionalities, including set view and key lock so as to expedite the operation process. The key lock function protects DUTs by preventing others from changing voltage and current parameters. Additionally, output key light facilitates users in clearly reading the operational status of power supply. Tracking Series and Parallel Operation In addition to independent output channels, the GPE series provides tracking series and parallel operation (For GPE-2323/GPE-3323/GP E-4323). The series and parallel connections allow power supplies to output 32V/6A (Parallel Connection) and 64V/3A (Series Connection). Convenient Function The GPE series has a built-in set view and key lock so as to expedite the operation process. The key lock function protects DUTs by preventing others from changing voltage/ current parameters. The key lock function prevents DUTs from unnecessary damages caused by mis-operation. Remote I/O for output On/Off function The GPE Series also provides the analog control (Remote I/O) function for external output On/Off control. For controlling the output On/Off function through the specific pin assignment of remote control connector which is in rear panel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - GPE-4323 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
GPE-4323
DC Power Supply GPE-4323
The GPE-4323 is a 217 W DC power supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 4 Channels 4.3 Inch LCD Display Setting & Read Back Resolution 100mV/10mA*When using a higher resolution, the current or voltage adjustment may be limited by the knob sensibility Output On/off Analog Control (Remote I/O) For Output ON/OFF Set View Function For Checking an Original V/I Setting During Output On Key Lock Function Tracking Series And Parallel Operation Smart Cooling Fan Achieving Low Noise Optional European Jack Type Terminal Accessories Supplied: User Manual (CD) x 1; Power Cord x 1 Constant Voltage Operation Line Regulation: ≤0.01%+3mV Load Regulation: ≤0.01%+3mV (rating current ≤3A); ≤0.02%+5mV (rating current >3A) Ripple & Noise: ≤1mVrms (5Hz~1MHz) Recovery Time: ≤100μs (50% Load Change, minimum load 0.5A) Constant Current Operation Line Regulation: ≤0.2%+3mA Load Regulation: ≤0.2%+3mA Ripple & Noise: ≤3mArms Tracking Operation (CH1, CH2) Tracking Error: ≤0.1%+10mV of Master(0~32V); No Load, with Load add load regulation≤100mV) Parallel Regulation: Line: ≤0.01%+3mV; Load: ≤0.01%+3mV (rating current≤3A); ≤0.02%+5mV (rating current>3A) Series Regulation: Line: ≤0.01%+5mV Ripple & Noise: Load: ≤100mV CH3 Operation for (GPE-3323) Output Voltage: 5.0V, ±5% Output Current: 5A Line Regulation: ≤3mV Load Regulation: ≤5mV Ripple & Noise: 1mVrms (5Hz~1MHz) Meter Voltage Resolution: 100mV Current Resolution: 10mA Setting Accuracy: Voltage± (0.1% of reading +30mV); Current± (0.3% of reading +6mA) Readback Accuracy: Voltage± (0.1% of reading +30mV); Current± (0.3% of reading +6mA) Insulation Chassis and Terminal: 20Mω or above (DC 500V) Chassis and AC Cord: 30Mω or above (DC 500V) Environment Condition Operation Temp: 0~40° Storage Temp: -10~70° Operating Humidity: ≤80% RH Storage Humidity: ≤70% RH Power Source: AC100V/120V/220V±10% ; 230V (+10%~-6%); 50/60Hz Dimensions & Weight: 210(W)x 155(H) x 306(D) mm; Approx. 7kg Applications Laboratories and Educational Facilities Product Testing and Quality Assurance Service Operation and Post-Sales Support Product Development and Debugging The GPE series is cutting edge, economical linear DC Power supplies. The GPE series features output power from 192 to 217 watts, three independent isolated output channels (for GPE-3323), high resolution, low noise, high reliability, and compact size. Digital Panel Control The GPE series has a built-in digital panel control design to replace conventional control method. This unique design allows the GPE series linear DC power supply to provide users with more efficient functionalities, including set view and key lock so as to expedite the operation process. The key lock function protects DUTs by preventing others from changing voltage and current parameters. Additionally, output key light facilitates users in clearly reading the operational status of power supply. Tracking Series and Parallel Operation In addition to independent output channels, the GPE series provides tracking series and parallel operation (For GPE-2323/GPE-3323/GP E-4323). The series and parallel connections allow power supplies to output 32V/6A (Parallel Connection) and 64V/3A (Series Connection). Convenient Function The GPE series has a built-in set view and key lock so as to expedite the operation process. The key lock function protects DUTs by preventing others from changing voltage/ current parameters. The key lock function prevents DUTs from unnecessary damages caused by mis-operation. Remote I/O for output On/Off function The GPE Series also provides the analog control (Remote I/O) function for external output On/Off control. For controlling the output On/Off function through the specific pin assignment of remote control connector which is in rear panel.

The GPE-4323 is a 217 W DC power supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • 4 Channels
  • 4.3 Inch LCD Display
  • Setting & Read Back Resolution
  • 100mV/10mA*When using a higher resolution, the current or voltage adjustment may be limited by the knob sensibility
  • Output On/off
  • Analog Control (Remote I/O) For Output ON/OFF
  • Set View Function For Checking an Original V/I Setting During Output On
  • Key Lock Function
  • Tracking Series And Parallel Operation
  • Smart Cooling Fan Achieving Low Noise
  • Optional European Jack Type Terminal
  • Accessories Supplied: User Manual (CD) x 1; Power Cord x 1

Constant Voltage Operation

  • Line Regulation: ≤0.01%+3mV
  • Load Regulation: ≤0.01%+3mV (rating current ≤3A); ≤0.02%+5mV (rating current >3A)
  • Ripple & Noise: ≤1mVrms (5Hz~1MHz)
  • Recovery Time: ≤100μs (50% Load Change, minimum load 0.5A)

Constant Current Operation

  • Line Regulation: ≤0.2%+3mA
  • Load Regulation: ≤0.2%+3mA
  • Ripple & Noise: ≤3mArms

Tracking Operation (CH1, CH2)

  • Tracking Error: ≤0.1%+10mV of Master(0~32V); No Load, with Load add load regulation≤100mV)
  • Parallel Regulation: Line: ≤0.01%+3mV; Load: ≤0.01%+3mV (rating current≤3A); ≤0.02%+5mV (rating current>3A)
  • Series Regulation: Line: ≤0.01%+5mV
  • Ripple & Noise: Load: ≤100mV

CH3 Operation for (GPE-3323)

  • Output Voltage: 5.0V, ±5%
  • Output Current: 5A
  • Line Regulation: ≤3mV
  • Load Regulation: ≤5mV
  • Ripple & Noise: 1mVrms (5Hz~1MHz)

Meter

  • Voltage Resolution: 100mV
  • Current Resolution: 10mA
  • Setting Accuracy: Voltage± (0.1% of reading +30mV); Current± (0.3% of reading +6mA)
  • Readback Accuracy: Voltage± (0.1% of reading +30mV); Current± (0.3% of reading +6mA)

Insulation

  • Chassis and Terminal: 20MΩ or above (DC 500V)
  • Chassis and AC Cord: 30MΩ or above (DC 500V)

Environment Condition

  • Operation Temp: 0~40°
  • Storage Temp: -10~70°
  • Operating Humidity: ≤80% RH
  • Storage Humidity: ≤70% RH
  • Power Source: AC100V/120V/220V±10%; 230V (+10%~-6%); 50/60Hz
  • Dimensions & Weight: 210(W)x 155(H) x 306(D) mm; Approx. 7kg

Applications

  • Laboratories and Educational Facilities
  • Product Testing and Quality Assurance
  • Service Operation and Post-Sales Support
  • Product Development and Debugging

The GPE series is cutting edge, economical linear DC Power supplies. The GPE series features output power from 192 to 217 watts, three independent isolated output channels (for GPE-3323), high resolution, low noise, high reliability, and compact size.

Digital Panel Control

The GPE series has a built-in digital panel control design to replace conventional control method. This unique design allows the GPE series linear DC power supply to provide users with more efficient functionalities, including set view and key lock so as to expedite the operation process. The key lock function protects DUTs by preventing others from changing voltage and current parameters. Additionally, output key light facilitates users in clearly reading the operational status of power supply.

Tracking Series and Parallel Operation

In addition to independent output channels, the GPE series provides tracking series and parallel operation (For GPE-2323/GPE-3323/GPE-4323). The series and parallel connections allow power supplies to output 32V/6A (Parallel Connection) and 64V/3A (Series Connection).

Convenient Function

The GPE series has a built-in set view and key lock so as to expedite the operation process. The key lock function protects DUTs by preventing others from changing voltage/ current parameters. The key lock function prevents DUTs from unnecessary damages caused by mis-operation.

Remote I/O for output On/Off function

The GPE Series also provides the analog control (Remote I/O) function for external output On/Off control. For controlling the output On/Off function through the specific pin assignment of remote control connector which is in rear panel.

Supplier's Site Datasheet
Dc Power Supply, Adj, 4Ch, 32V, 3A; Power Supply Output Type Gw Instek - 14AC5756 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, Adj, 4Ch, 32V, 3A; Power Supply Output Type Gw Instek
14AC5756
Dc Power Supply, Adj, 4Ch, 32V, 3A; Power Supply Output Type Gw Instek 14AC5756
DC POWER SUPPLY, ADJ, 4CH, 32V, 3A; Power Supply Output Type:Adjustable; No. of Outputs:4 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:217W; Manufacturer Warranty:

DC POWER SUPPLY, ADJ, 4CH, 32V, 3A; Power Supply Output Type:Adjustable; No. of Outputs:4 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:217W; Manufacturer Warranty:

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number GPE-4323 14AC5756
Product Name DC Power Supply Dc Power Supply, Adj, 4Ch, 32V, 3A; Power Supply Output Type Gw Instek
Type DC Power Supply DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2E - Switch mode power supply - 782E12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCR10-80B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details