The GPE-3323 is a 217 W DC power supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.
Additional Features:
3 Channels
4.3 Inch LCD Display
Setting & Read Back Resolution
100mV/10mA*When using a higher resolution, the current or voltage adjustment may be limited by the knob sensibility
Output On/off
Analog Control (Remote I/O) For Output ON/OFF
Set View Function For Checking an Original V/I Setting During Output On
Key Lock Function
Tracking Series And Parallel Operation
Smart Cooling Fan Achieving Low Noise
Optional European Jack Type Terminal
Accessories Supplied: User Manual (CD) x 1; Power Cord x 1
Constant Voltage Operation
Line Regulation: ≤0.01%+3mV
Load Regulation: ≤0.01%+3mV (rating current ≤3A); ≤0.02%+5mV (rating current >3A)
Ripple & Noise: ≤1mVrms (5Hz~1MHz)
Recovery Time: ≤100μs (50% Load Change, minimum load 0.5A)
Constant Current Operation
Line Regulation: ≤0.2%+3mA
Load Regulation: ≤0.2%+3mA
Ripple & Noise: ≤3mArms
Tracking Operation (CH1, CH2)
Tracking Error: ≤0.1%+10mV of Master(0~32V); No Load, with Load add load regulation≤100mV)
Parallel Regulation: Line: ≤0.01%+3mV; Load: ≤0.01%+3mV (rating current≤3A); ≤0.02%+5mV (rating current>3A)
Series Regulation: Line: ≤0.01%+5mV
Ripple & Noise: Load: ≤100mV
CH3 Operation for (GPE-3323)
Output Voltage: 5.0V, ±5%
Output Current: 5A
Line Regulation: ≤3mV
Load Regulation: ≤5mV
Ripple & Noise: 1mVrms (5Hz~1MHz)
Meter
Voltage Resolution: 100mV
Current Resolution: 10mA
Setting Accuracy: Voltage± (0.1% of reading +30mV); Current± (0.3% of reading +6mA)
Readback Accuracy: Voltage± (0.1% of reading +30mV); Current± (0.3% of reading +6mA)
Insulation
Chassis and Terminal: 20Mω or above (DC 500V)
Chassis and AC Cord: 30Mω or above (DC 500V)
Environment Condition
Operation Temp: 0~40°
Storage Temp: -10~70°
Operating Humidity: ≤80% RH
Storage Humidity: ≤70% RH
Power Source: AC100V/120V/220V±10%
; 230V (+10%~-6%); 50/60Hz
Dimensions & Weight: 210(W)x 155(H) x 306(D) mm; Approx. 7kg
Applications
Laboratories and Educational Facilities
Product Testing and Quality Assurance
Service Operation and Post-Sales Support
Product Development and Debugging
The GPE series is cutting edge, economical linear DC Power supplies. The GPE series features output power from 192 to 217 watts, three independent isolated output channels (for GPE-3323), high resolution, low noise, high reliability, and compact size.
Digital Panel Control
The GPE series has a built-in digital panel control design to replace conventional control method. This unique design allows the GPE series linear DC power supply to provide users with more efficient functionalities, including set view and key lock so as to expedite the operation process. The key lock function protects DUTs by preventing others from changing voltage and current parameters. Additionally, output key light facilitates users in clearly reading the operational status of power supply.
Tracking Series and Parallel Operation
In addition to independent output channels, the GPE series provides tracking series and parallel operation (For GPE-2323/GPE-3323/GP
E-4323). The series and parallel connections allow power supplies to output 32V/6A (Parallel Connection) and 64V/3A (Series Connection).
Convenient Function
The GPE series has a built-in set view and key lock so as to expedite the operation process. The key lock function protects DUTs by preventing others from changing voltage/ current parameters. The key lock function prevents DUTs from unnecessary damages caused by mis-operation.
Remote I/O for output On/Off function
The GPE Series also provides the analog control (Remote I/O) function for external output On/Off control. For controlling the output On/Off function through the specific pin assignment of remote control connector which is in rear panel.
The GPE-3323 is a 217 W DC power supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.
Additional Features:
- 3 Channels
- 4.3 Inch LCD Display
- Setting & Read Back Resolution
- 100mV/10mA*When using a higher resolution, the current or voltage adjustment may be limited by the knob sensibility
- Output On/off
- Analog Control (Remote I/O) For Output ON/OFF
- Set View Function For Checking an Original V/I Setting During Output On
- Key Lock Function
- Tracking Series And Parallel Operation
- Smart Cooling Fan Achieving Low Noise
- Optional European Jack Type Terminal
- Accessories Supplied: User Manual (CD) x 1; Power Cord x 1
Constant Voltage Operation
- Line Regulation: ≤0.01%+3mV
- Load Regulation: ≤0.01%+3mV (rating current ≤3A); ≤0.02%+5mV (rating current >3A)
- Ripple & Noise: ≤1mVrms (5Hz~1MHz)
- Recovery Time: ≤100μs (50% Load Change, minimum load 0.5A)
Constant Current Operation
- Line Regulation: ≤0.2%+3mA
- Load Regulation: ≤0.2%+3mA
- Ripple & Noise: ≤3mArms
Tracking Operation (CH1, CH2)
- Tracking Error: ≤0.1%+10mV of Master(0~32V); No Load, with Load add load regulation≤100mV)
- Parallel Regulation: Line: ≤0.01%+3mV; Load: ≤0.01%+3mV (rating current≤3A); ≤0.02%+5mV (rating current>3A)
- Series Regulation: Line: ≤0.01%+5mV
- Ripple & Noise: Load: ≤100mV
CH3 Operation for (GPE-3323)
- Output Voltage: 5.0V, ±5%
- Output Current: 5A
- Line Regulation: ≤3mV
- Load Regulation: ≤5mV
- Ripple & Noise: 1mVrms (5Hz~1MHz)
Meter
- Voltage Resolution: 100mV
- Current Resolution: 10mA
- Setting Accuracy: Voltage± (0.1% of reading +30mV); Current± (0.3% of reading +6mA)
- Readback Accuracy: Voltage± (0.1% of reading +30mV); Current± (0.3% of reading +6mA)
Insulation
- Chassis and Terminal: 20MΩ or above (DC 500V)
- Chassis and AC Cord: 30MΩ or above (DC 500V)
Environment Condition
- Operation Temp: 0~40°
- Storage Temp: -10~70°
- Operating Humidity: ≤80% RH
- Storage Humidity: ≤70% RH
- Power Source: AC100V/120V/220V±10%; 230V (+10%~-6%); 50/60Hz
- Dimensions & Weight: 210(W)x 155(H) x 306(D) mm; Approx. 7kg
Applications
- Laboratories and Educational Facilities
- Product Testing and Quality Assurance
- Service Operation and Post-Sales Support
- Product Development and Debugging
The GPE series is cutting edge, economical linear DC Power supplies. The GPE series features output power from 192 to 217 watts, three independent isolated output channels (for GPE-3323), high resolution, low noise, high reliability, and compact size.
Digital Panel Control
The GPE series has a built-in digital panel control design to replace conventional control method. This unique design allows the GPE series linear DC power supply to provide users with more efficient functionalities, including set view and key lock so as to expedite the operation process. The key lock function protects DUTs by preventing others from changing voltage and current parameters. Additionally, output key light facilitates users in clearly reading the operational status of power supply.
Tracking Series and Parallel Operation
In addition to independent output channels, the GPE series provides tracking series and parallel operation (For GPE-2323/GPE-3323/GPE-4323). The series and parallel connections allow power supplies to output 32V/6A (Parallel Connection) and 64V/3A (Series Connection).
Convenient Function
The GPE series has a built-in set view and key lock so as to expedite the operation process. The key lock function protects DUTs by preventing others from changing voltage/ current parameters. The key lock function prevents DUTs from unnecessary damages caused by mis-operation.
Remote I/O for output On/Off function
The GPE Series also provides the analog control (Remote I/O) function for external output On/Off control. For controlling the output On/Off function through the specific pin assignment of remote control connector which is in rear panel.