GW Instek Power Supply, 3Ch, 30V, 3A, Programmable O/p; Power Supply Output Type Gw Instek GPD3303S

Description
POWER SUPPLY, 3CH, 30V, 3A, PROGRAMMABLE O/P; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:195W RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, 3CH, 30V, 3A, PROGRAMMABLE O/P; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:195W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 3Ch, 30V, 3A, Programmable O/p; Power Supply Output Type Gw Instek - 08R6414 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 3Ch, 30V, 3A, Programmable O/p; Power Supply Output Type Gw Instek
08R6414
Power Supply, 3Ch, 30V, 3A, Programmable O/p; Power Supply Output Type Gw Instek 08R6414
POWER SUPPLY, 3CH, 30V, 3A, PROGRAMMABLE O/P; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:195W RoHS Compliant: Yes

POWER SUPPLY, 3CH, 30V, 3A, PROGRAMMABLE O/P; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:195W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 08R6414
Product Name Power Supply, 3Ch, 30V, 3A, Programmable O/p; Power Supply Output Type Gw Instek
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details