GW Instek Power Supply, 3Ch, 30V, 3A, Programmable O/p; Power Supply Output Type Gw Instek GPD3303D

Description
POWER SUPPLY, 3CH, 30V, 3A, PROGRAMMABLE O/P; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:195W; Plug Type:-RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, 3CH, 30V, 3A, PROGRAMMABLE O/P; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:195W; Plug Type:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 3Ch, 30V, 3A, Programmable O/p; Power Supply Output Type Gw Instek - 08R6425 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 3Ch, 30V, 3A, Programmable O/p; Power Supply Output Type Gw Instek
08R6425
Power Supply, 3Ch, 30V, 3A, Programmable O/p; Power Supply Output Type Gw Instek 08R6425
POWER SUPPLY, 3CH, 30V, 3A, PROGRAMMABLE O/P; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:195W; Plug Type:-RoHS Compliant: Yes

POWER SUPPLY, 3CH, 30V, 3A, PROGRAMMABLE O/P; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:195W; Plug Type:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 08R6425
Product Name Power Supply, 3Ch, 30V, 3A, Programmable O/p; Power Supply Output Type Gw Instek
DC Output Voltage 0.0 to 30.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227075 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24 Open Power Supply - PS-24 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
2 suppliers