GW Instek Power Supply, 4Ch, 30V, 3A, Programmable O/p; Power Supply Output Type Gw Instek GPD-4303S

Description
POWER SUPPLY, 4CH, 30V, 3A, PROGRAMMABLE O/P; Power Supply Output Type:Programmable; No. of Outputs:4 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:195W RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, 4CH, 30V, 3A, PROGRAMMABLE O/P; Power Supply Output Type:Programmable; No. of Outputs:4 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:195W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 4Ch, 30V, 3A, Programmable O/p; Power Supply Output Type Gw Instek - 78T6318 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 4Ch, 30V, 3A, Programmable O/p; Power Supply Output Type Gw Instek
78T6318
Power Supply, 4Ch, 30V, 3A, Programmable O/p; Power Supply Output Type Gw Instek 78T6318
POWER SUPPLY, 4CH, 30V, 3A, PROGRAMMABLE O/P; Power Supply Output Type:Programmable; No. of Outputs:4 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:195W RoHS Compliant: Yes

POWER SUPPLY, 4CH, 30V, 3A, PROGRAMMABLE O/P; Power Supply Output Type:Programmable; No. of Outputs:4 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:195W RoHS Compliant: Yes

Supplier's Site Datasheet
DC Power Supply - GPD-4303S - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
GPD-4303S
DC Power Supply GPD-4303S
The GPD-4303S is a 195 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 4 Independent Isolated Output Voltage: 0-30V/0/30/05V/05V Current: 0-3A/0-3A/0-3/0-1A 4 LED Display Sets: 3 digits after decimal point Minimum Resolution:1mV/1mA Digital panel control: Rotary encoder Switch, rubber key with indicator User-friendly operation, coarse/fine volume control 4 Sets Save/Recall Key-Lock Output on/off Tracking Series and Parallel mode Smart cooling fan achieving low noise USB Standard Interface PC Software & USB Driver Labview driver Applications: Labratories and Educational Facilities Product Testing and Quality Assurance Service Operation and Post-Sales Support Product Development and Debugging The Instek GPD-4303S contains the superior technology and high quality which GW Instek had established through its long history of power supply design and manufacturing.The GPD-4303S offers digital panel control, large display, bright LED indicators, high output resolution, 4 sets of setup memory, USB remote control and smart cooling fan control. The GPD-4303S provide easy operation , a wide selection of panel setting and operation , a wide selection of panel settings. All these features make the GPD-4303S is the most promising new comer in the power supply market.

The GPD-4303S is a 195 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • 4 Independent Isolated Output
  • Voltage: 0-30V/0/30/05V/05V
  • Current: 0-3A/0-3A/0-3/0-1A
  • 4 LED Display Sets: 3 digits after decimal point
  • Minimum Resolution:1mV/1mA
  • Digital panel control: Rotary encoder Switch, rubber key with indicator
  • User-friendly operation, coarse/fine volume control
  • 4 Sets Save/Recall
  • Key-Lock
  • Output on/off
  • Tracking Series and Parallel mode
  • Smart cooling fan achieving low noise
  • USB Standard Interface
  • PC Software & USB Driver
  • Labview driver

Applications:

  • Labratories and Educational Facilities
  • Product Testing and Quality Assurance
  • Service Operation and Post-Sales Support
  • Product Development and Debugging

The Instek GPD-4303S contains the superior technology and high quality which GW Instek had established through its long history of power supply design and manufacturing.The GPD-4303S offers digital panel control, large display, bright LED indicators, high output resolution, 4 sets of setup memory, USB remote control and smart cooling fan control.

The GPD-4303S provide easy operation , a wide selection of panel setting and operation , a wide selection of panel settings. All these features make the GPD-4303S is the most promising new comer in the power supply market.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number 78T6318 GPD-4303S
Product Name Power Supply, 4Ch, 30V, 3A, Programmable O/p; Power Supply Output Type Gw Instek DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 0.0 to 30.0 volts
DC Output Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply - 4876738 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 120.0 volts
View Details