GW Instek DC Power Supply GPD-3303D

Description
The GPD-3303D is a 195 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Three Independent Output: 30V/3A x 2, 2.5V/3.3V/5V x 1 4 LED Displays: 3 Digits after Decimal Point Minimum Resolution: 100mV/10mA Digital Panel Control (Rotary Encoder Switch, Rubber Key with Indicator) User-Friendly Operation, Coarse/Fine Volume Control 4 Panel Settings Save/Recall (Plus Factory Settings Recall) Key-Lock Warning Buzzer Output ON/OFF Tracking Series and Parallel Mode Smart Cooling Fan Achieving Low Noise Light-Weight and Compact Design USB interface PC Software Labview Driver Included Accessories: User Manual x1 Power Cord x 1 Test Lead GTL-203 x1 Test Lead GTL-204 x 2 Applications: Labratories and Educational Facilities Product Testing and Quality Assurance Service Operation and Post-Sales Support Product Development and Debugging The Instek GPD-3303D provides easy operation, a wide selection of panel setting and operation, and a wide selection of panel settings. All these features make the GPD-3303D the most promising new comer in the power supply market. The GPD-3303D contains the superior technology and high quality which GW Instek had established through its long history of power supply design and manufacturing. The GPD-2303S offers digital panel control, large display, bright LED indicators, high output resolution, 4 sets of setup memory, USB remote control and smart cooling fan control.
Datasheet
Description
The GPD-3303D is a 195 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Three Independent Output: 30V/3A x 2, 2.5V/3.3V/5V x 1 4 LED Displays: 3 Digits after Decimal Point Minimum Resolution: 100mV/10mA Digital Panel Control (Rotary Encoder Switch, Rubber Key with Indicator) User-Friendly Operation, Coarse/Fine Volume Control 4 Panel Settings Save/Recall (Plus Factory Settings Recall) Key-Lock Warning Buzzer Output ON/OFF Tracking Series and Parallel Mode Smart Cooling Fan Achieving Low Noise Light-Weight and Compact Design USB interface PC Software Labview Driver Included Accessories: User Manual x1 Power Cord x 1 Test Lead GTL-203 x1 Test Lead GTL-204 x 2 Applications: Labratories and Educational Facilities Product Testing and Quality Assurance Service Operation and Post-Sales Support Product Development and Debugging The Instek GPD-3303D provides easy operation, a wide selection of panel setting and operation, and a wide selection of panel settings. All these features make the GPD-3303D the most promising new comer in the power supply market. The GPD-3303D contains the superior technology and high quality which GW Instek had established through its long history of power supply design and manufacturing. The GPD-2303S offers digital panel control, large display, bright LED indicators, high output resolution, 4 sets of setup memory, USB remote control and smart cooling fan control.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - GPD-3303D - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
GPD-3303D
DC Power Supply GPD-3303D
The GPD-3303D is a 195 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Three Independent Output: 30V/3A x 2, 2.5V/3.3V/5V x 1 4 LED Displays: 3 Digits after Decimal Point Minimum Resolution: 100mV/10mA Digital Panel Control (Rotary Encoder Switch, Rubber Key with Indicator) User-Friendly Operation, Coarse/Fine Volume Control 4 Panel Settings Save/Recall (Plus Factory Settings Recall) Key-Lock Warning Buzzer Output ON/OFF Tracking Series and Parallel Mode Smart Cooling Fan Achieving Low Noise Light-Weight and Compact Design USB interface PC Software Labview Driver Included Accessories: User Manual x1 Power Cord x 1 Test Lead GTL-203 x1 Test Lead GTL-204 x 2 Applications: Labratories and Educational Facilities Product Testing and Quality Assurance Service Operation and Post-Sales Support Product Development and Debugging The Instek GPD-3303D provides easy operation, a wide selection of panel setting and operation, and a wide selection of panel settings. All these features make the GPD-3303D the most promising new comer in the power supply market. The GPD-3303D contains the superior technology and high quality which GW Instek had established through its long history of power supply design and manufacturing. The GPD-2303S offers digital panel control, large display, bright LED indicators, high output resolution, 4 sets of setup memory, USB remote control and smart cooling fan control.

The GPD-3303D is a 195 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Three Independent Output: 30V/3A x 2, 2.5V/3.3V/5V x 1
  • 4 LED Displays: 3 Digits after Decimal Point
  • Minimum Resolution: 100mV/10mA
  • Digital Panel Control (Rotary Encoder Switch, Rubber Key with Indicator)
  • User-Friendly Operation, Coarse/Fine Volume Control
  • 4 Panel Settings Save/Recall (Plus Factory Settings Recall)
  • Key-Lock
  • Warning Buzzer
  • Output ON/OFF
  • Tracking Series and Parallel Mode
  • Smart Cooling Fan Achieving Low Noise
  • Light-Weight and Compact Design
  • USB interface
  • PC Software
  • Labview Driver

Included Accessories:

  • User Manual x1
  • Power Cord x 1
  • Test Lead GTL-203 x1
  • Test Lead GTL-204 x 2

Applications:

  • Labratories and Educational Facilities
  • Product Testing and Quality Assurance
  • Service Operation and Post-Sales Support
  • Product Development and Debugging

The Instek GPD-3303D provides easy operation, a wide selection of panel setting and operation, and a wide selection of panel settings. All these features make the GPD-3303D the most promising new comer in the power supply market.

The GPD-3303D contains the superior technology and high quality which GW Instek had established through its long history of power supply design and manufacturing. The GPD-2303S offers digital panel control, large display, bright LED indicators, high output resolution, 4 sets of setup memory, USB remote control and smart cooling fan control.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number GPD-3303D
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - IP® Multi-Output™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 2.40E7 watts
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
Power Supply - 21665746 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details