GW Instek Power Supply, Bench, Adj, 3O/p, 60V; Power Supply Output Type Gw Instek GPC-6030D

Description
POWER SUPPLY, BENCH, ADJ, 3O/P, 60V; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:375W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, BENCH, ADJ, 3O/P, 60V; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:375W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, Adj, 3O/p, 60V; Power Supply Output Type Gw Instek - 17M8869 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 3O/p, 60V; Power Supply Output Type Gw Instek
17M8869
Power Supply, Bench, Adj, 3O/p, 60V; Power Supply Output Type Gw Instek 17M8869
POWER SUPPLY, BENCH, ADJ, 3O/P, 60V; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:375W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 3O/P, 60V; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:375W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet
DC Power Supply - GPC-6030D - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
GPC-6030D
DC Power Supply GPC-6030D
The GPC-6030D is a 375 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Independent: (0~60V x 2), (0~3A x 2) Series: 120V, 3A Parallel: 60V, 6A Triple Output Auto Tracking Auto Series and Parallel Operation Constant Voltage and Constant Current Operation Low Ripple and Noise Two Digital Panel Meter 5V, 3A Fixed Output Overload and Reverse Polarity Protection Internal Select for Continuous or Dynamic Load Standard Accessories: User Manual Power Cord Test Lead GTL-105 X 1 or GTL-104 X 2

The GPC-6030D is a 375 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Independent: (0~60V x 2), (0~3A x 2)
  • Series: 120V, 3A
  • Parallel: 60V, 6A
  • Triple Output
  • Auto Tracking
  • Auto Series and Parallel Operation
  • Constant Voltage and Constant Current Operation
  • Low Ripple and Noise
  • Two Digital Panel Meter
  • 5V, 3A Fixed Output
  • Overload and Reverse Polarity Protection
  • Internal Select for Continuous or Dynamic Load

Standard Accessories:

  • User Manual
  • Power Cord
  • Test Lead GTL-105 X 1 or GTL-104 X 2
Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number 17M8869 GPC-6030D
Product Name Power Supply, Bench, Adj, 3O/p, 60V; Power Supply Output Type Gw Instek DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 0.0 to 60.0 volts
DC Output Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-elr-10200-420-4u-27141 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 420 amps
View Details