GW Instek Power Supply, Bench, Adj, 3O/p, 30V; Power Supply Output Type Gw Instek GPC-3060D

Description
POWER SUPPLY, BENCH, ADJ, 3O/P, 30V; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:375W; Plug Type:
Datasheet
Description
POWER SUPPLY, BENCH, ADJ, 3O/P, 30V; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:375W; Plug Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, Adj, 3O/p, 30V; Power Supply Output Type Gw Instek - 12M7290 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 3O/p, 30V; Power Supply Output Type Gw Instek
12M7290
Power Supply, Bench, Adj, 3O/p, 30V; Power Supply Output Type Gw Instek 12M7290
POWER SUPPLY, BENCH, ADJ, 3O/P, 30V; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:375W; Plug Type:

POWER SUPPLY, BENCH, ADJ, 3O/P, 30V; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:375W; Plug Type:

Supplier's Site Datasheet
DC Power Supply - GPC-3060D - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
GPC-3060D
DC Power Supply GPC-3060D
The GPC-3060D is a 375 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Triple Output (0~30V/0~6A) x 2, (5V/3A Max.) x 1 Auto tracking Auto Series and Parallel operation Constant Voltage and Constant Current Operation Low Ripple and Noise Internal Select for Continuous or Dynamic Load Overload and Reverse Polarity Protection 3 1/2 digit 0.5" LED display 5V, 3A Fixed output The Instek GPC-3060D is a triple output, 375W, linear DC power supply. Channels 1 and 2 are fully adjustable (model dependant) and Channel 3 is fixed at 5V/3A with ripple and noise at less than 2mVrms. Overload and reverse polarity protection keep this power supply and its load safe from unexpected conditions. The Instek GPC-3060D features continuous or dynamic internal load selection and series or parallel tracking for application flexibility. The GPC-Series is an ideal solution for inexpensive bench-top applications requiring low noise and multiple outputs.

The GPC-3060D is a 375 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Triple Output
  • (0~30V/0~6A) x 2, (5V/3A Max.) x 1
  • Auto tracking
  • Auto Series and Parallel operation
  • Constant Voltage and Constant Current Operation
  • Low Ripple and Noise
  • Internal Select for Continuous or Dynamic Load
  • Overload and Reverse Polarity Protection
  • 3 1/2 digit 0.5" LED display
  • 5V, 3A Fixed output

The Instek GPC-3060D is a triple output, 375W, linear DC power supply. Channels 1 and 2 are fully adjustable (model dependant) and Channel 3 is fixed at 5V/3A with ripple and noise at less than 2mVrms. Overload and reverse polarity protection keep this power supply and its load safe from unexpected conditions. The Instek GPC-3060D features continuous or dynamic internal load selection and series or parallel tracking for application flexibility. The GPC-Series is an ideal solution for inexpensive bench-top applications requiring low noise and multiple outputs.

Supplier's Site Datasheet
DC Power Supply - GPC-3060D - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
GPC-3060D
DC Power Supply GPC-3060D
The GPC-3060D is a 375 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Independent: (0 ~ 30V/0 ~ 6A) x 2 , (5V/3A MAX) x 1 5V, 3A Fixed Output Series: 60V, 6A Parallel: 30V, 12A Triple Output Auto Tracking Auto Series and Parallel Operation Constant Voltage and Constant Current Operation Low Ripple and Noise Two Digital Panel Meter Overload and Reverse Polarity Protection Internal Select for Continuous or Dynamic Load Standard Accessories: Instruction manual x 1 Power cord x 1 Test Lead: GTL-105 x 1 ( < 3A ), GTL-104 x 2 ( < 10A ) European test lead GTL-203 x 1, GTL-204 x 2 The GPC-3060D is a triple output, 375W, linear DC power supply. Channel 1 and 2 are fully adjustable (model dependant) and channel 3 is fixed at 5V/3A with ripple and noise at less than 2mVrms. Overload and reverse polarity protection keep GPC-Series and its loads safe from unexpected conditions. The GPC-3060D features continuous or dynamic internal load selection and series or parallel tracking for application flexibility. The GPC-3060D is an ideal solution for inexpensive bench-top applications requiring low noise and multiple outputs.

The GPC-3060D is a 375 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Independent: (0 ~ 30V/0 ~ 6A) x 2 , (5V/3A MAX) x 1
  • 5V, 3A Fixed Output
  • Series: 60V, 6A
  • Parallel: 30V, 12A
  • Triple Output
  • Auto Tracking
  • Auto Series and Parallel Operation
  • Constant Voltage and Constant Current Operation
  • Low Ripple and Noise
  • Two Digital Panel Meter
  • Overload and Reverse Polarity Protection
  • Internal Select for Continuous or Dynamic Load

Standard Accessories:

  • Instruction manual x 1
  • Power cord x 1
  • Test Lead: GTL-105 x 1 ( < 3A ), GTL-104 x 2 ( < 10A )
  • European test lead GTL-203 x 1, GTL-204 x 2

The GPC-3060D is a triple output, 375W, linear DC power supply. Channel 1 and 2 are fully adjustable (model dependant) and channel 3 is fixed at 5V/3A with ripple and noise at less than 2mVrms. Overload and reverse polarity protection keep GPC-Series and its loads safe from unexpected conditions. The GPC-3060D features continuous or dynamic internal load selection and series or parallel tracking for application flexibility. The GPC-3060D is an ideal solution for inexpensive bench-top applications requiring low noise and multiple outputs.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number 12M7290 GPC-3060D
Product Name Power Supply, Bench, Adj, 3O/p, 30V; Power Supply Output Type Gw Instek DC Power Supply
DC Output Voltage 0.0 to 30.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
Switching Power Supplies - 1227657 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details