GW Instek DC Power Supply GPC-3030D

Description
The GPC-3030D is a 195 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Independent: (0 ~ 30V/0 ~ 3A) x 2 , (5V/3A MAX) x 1 Series: 60V, 3A Parallel: 30V, 6A Triple Output Auto Tracking Auto Series and Parallel Operation Constant Voltage and Constant Current Operation Low Ripple and Noise 3-½ Digits 0.5" LED Display Overload and Reverse Polarity Protection Internal Select for Continuous or Dynamic Load The GPC-Series are triple output, 195 to 375W, linear DC power supplies. Channel 1 and 2 are fully adjustable (model dependent) and channel 3 is fixed at 5V/3A with ripple and noise at less than 2mVrms. Overload and reverse polarity protection keep GPC-Series and its loads safe from unexpected conditions. The GPC-3030DQ contains a temperature controlled cooling fan for thermal protection. The GPC features continuous or dynamic internal load selection and series or parallel tracking for application flexibility. The GPC-Series is an ideal solution for inexpensive bench-top applications requiring low noise and multiple outputs.
Datasheet
Description
The GPC-3030D is a 195 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Independent: (0 ~ 30V/0 ~ 3A) x 2 , (5V/3A MAX) x 1 Series: 60V, 3A Parallel: 30V, 6A Triple Output Auto Tracking Auto Series and Parallel Operation Constant Voltage and Constant Current Operation Low Ripple and Noise 3-½ Digits 0.5" LED Display Overload and Reverse Polarity Protection Internal Select for Continuous or Dynamic Load The GPC-Series are triple output, 195 to 375W, linear DC power supplies. Channel 1 and 2 are fully adjustable (model dependent) and channel 3 is fixed at 5V/3A with ripple and noise at less than 2mVrms. Overload and reverse polarity protection keep GPC-Series and its loads safe from unexpected conditions. The GPC-3030DQ contains a temperature controlled cooling fan for thermal protection. The GPC features continuous or dynamic internal load selection and series or parallel tracking for application flexibility. The GPC-Series is an ideal solution for inexpensive bench-top applications requiring low noise and multiple outputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - GPC-3030D - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
GPC-3030D
DC Power Supply GPC-3030D
The GPC-3030D is a 195 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Independent: (0 ~ 30V/0 ~ 3A) x 2 , (5V/3A MAX) x 1 Series: 60V, 3A Parallel: 30V, 6A Triple Output Auto Tracking Auto Series and Parallel Operation Constant Voltage and Constant Current Operation Low Ripple and Noise 3-½ Digits 0.5" LED Display Overload and Reverse Polarity Protection Internal Select for Continuous or Dynamic Load The GPC-Series are triple output, 195 to 375W, linear DC power supplies. Channel 1 and 2 are fully adjustable (model dependent) and channel 3 is fixed at 5V/3A with ripple and noise at less than 2mVrms. Overload and reverse polarity protection keep GPC-Series and its loads safe from unexpected conditions. The GPC-3030DQ contains a temperature controlled cooling fan for thermal protection. The GPC features continuous or dynamic internal load selection and series or parallel tracking for application flexibility. The GPC-Series is an ideal solution for inexpensive bench-top applications requiring low noise and multiple outputs.

The GPC-3030D is a 195 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Independent: (0 ~ 30V/0 ~ 3A) x 2 , (5V/3A MAX) x 1
  • Series: 60V, 3A
  • Parallel: 30V, 6A
  • Triple Output
  • Auto Tracking
  • Auto Series and Parallel Operation
  • Constant Voltage and Constant Current Operation
  • Low Ripple and Noise
  • 3-½ Digits 0.5" LED Display
  • Overload and Reverse Polarity Protection
  • Internal Select for Continuous or Dynamic Load

The GPC-Series are triple output, 195 to 375W, linear DC power supplies. Channel 1 and 2 are fully adjustable (model dependent) and channel 3 is fixed at 5V/3A with ripple and noise at less than 2mVrms. Overload and reverse polarity protection keep GPC-Series and its loads safe from unexpected conditions. The GPC-3030DQ contains a temperature controlled cooling fan for thermal protection. The GPC features continuous or dynamic internal load selection and series or parallel tracking for application flexibility. The GPC-Series is an ideal solution for inexpensive bench-top applications requiring low noise and multiple outputs.

Supplier's Site Datasheet
DC Power Supply - GPC-3030D - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
GPC-3030D
DC Power Supply GPC-3030D
The GPC-3030D is a 195 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Independent: (0 ~ 30V/0 ~ 2A) x 2 , (5V/3A MAX) x 1 Series: 60V, 3A Parallel: 30V, 6A Triple Output Auto Tracking Auto Series and Parallel Operation Constant Voltage and Constant Current Operation Low Ripple and Noise 3-½ Digits 0.5" LED Display Overload and Reverse Polarity Protection Internal Select for Continuous or Dynamic Load Standard Accessories: Instruction manual x 1 Power cord x 1 Test Lead: GTL-105 x 1 ( < 3A ), GTL-104 x 2 ( < 10A ) European test lead GTL-203 x 1, GTL-204 x 2 The GPC-Series are triple output, 195 to 375W, linear DC power supplies. Channel 1 and 2 are fully adjustable (model dependent) and channel 3 is fixed at 5V/3A with ripple and noise at less than 2mVrms. Overload and reverse polarity protection keep GPC-Series and its loads safe from unexpected conditions. The GPC-3030DQ contains a temperature controlled cooling fan for thermal protection. The GPC features continuous or dynamic internal load selection and series or parallel tracking for application flexibility. The GPC-Series is an ideal solution for inexpensive bench-top applications requiring low noise and multiple outputs.

The GPC-3030D is a 195 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Independent: (0 ~ 30V/0 ~ 2A) x 2 , (5V/3A MAX) x 1
  • Series: 60V, 3A
  • Parallel: 30V, 6A
  • Triple Output
  • Auto Tracking
  • Auto Series and Parallel Operation
  • Constant Voltage and Constant Current Operation
  • Low Ripple and Noise
  • 3-½ Digits 0.5" LED Display
  • Overload and Reverse Polarity Protection
  • Internal Select for Continuous or Dynamic Load

Standard Accessories:

  • Instruction manual x 1
  • Power cord x 1
  • Test Lead: GTL-105 x 1 ( < 3A ), GTL-104 x 2 ( < 10A )
  • European test lead GTL-203 x 1, GTL-204 x 2

The GPC-Series are triple output, 195 to 375W, linear DC power supplies. Channel 1 and 2 are fully adjustable (model dependent) and channel 3 is fixed at 5V/3A with ripple and noise at less than 2mVrms. Overload and reverse polarity protection keep GPC-Series and its loads safe from unexpected conditions. The GPC-3030DQ contains a temperature controlled cooling fan for thermal protection. The GPC features continuous or dynamic internal load selection and series or parallel tracking for application flexibility. The GPC-Series is an ideal solution for inexpensive bench-top applications requiring low noise and multiple outputs.

Supplier's Site Datasheet
Power Supply, Bench, Adj, 3O/p, 30V; Power Supply Output Type Gw Instek - 86K0359 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 3O/p, 30V; Power Supply Output Type Gw Instek
86K0359
Power Supply, Bench, Adj, 3O/p, 30V; Power Supply Output Type Gw Instek 86K0359
POWER SUPPLY, BENCH, ADJ, 3O/P, 30V; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:195W; Plug Type:

POWER SUPPLY, BENCH, ADJ, 3O/P, 30V; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:195W; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number GPC-3030D 86K0359
Product Name DC Power Supply Power Supply, Bench, Adj, 3O/p, 30V; Power Supply Output Type Gw Instek
Type DC Power Supply
Unlock Full Specs
to access all available technical data