GW Instek Power Supply, Bench, Adj, 3O/p, 18V; Power Supply Output Type Gw Instek GPC-1850D

Description
POWER SUPPLY, BENCH, ADJ, 3O/P, 18V; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:5A; Power Rating:195W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, BENCH, ADJ, 3O/P, 18V; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:5A; Power Rating:195W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, Adj, 3O/p, 18V; Power Supply Output Type Gw Instek - 10N9849 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 3O/p, 18V; Power Supply Output Type Gw Instek
10N9849
Power Supply, Bench, Adj, 3O/p, 18V; Power Supply Output Type Gw Instek 10N9849
POWER SUPPLY, BENCH, ADJ, 3O/P, 18V; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:5A; Power Rating:195W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 3O/P, 18V; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:5A; Power Rating:195W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet
DC Power Supply - GPC-1850D - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
GPC-1850D
DC Power Supply GPC-1850D
The GPC-1850D is a 195 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Overload and Reverse Polarity Protection 3 1/2 Digits 0.5" LED Display Constant Voltage and Constant Current Operation Auto Tracking Parallel: 18V, 10A Independent: (0 ~ 18V/0 ~ 5A) x 2 , (5V/3A MAX) x 1 Series: 36V, 5A Triple Output Auto Series and Parallel Operation Low Ripple and Noise 5V, 3A Fixed Output Internal Select for Continuous or Dynamic Load Standard Accessories: GTL-104 x 2 ( <10A ) Test Lead: Instruction manual x 1 Power cord x 1 GTL-105 x 1 ( <3A ) European test lead GTL-203 x 1, GTL-204 x 2

The GPC-1850D is a 195 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Overload and Reverse Polarity Protection
  • 3 1/2 Digits 0.5" LED Display
  • Constant Voltage and Constant Current Operation
  • Auto Tracking
  • Parallel: 18V, 10A
  • Independent: (0 ~ 18V/0 ~ 5A) x 2 , (5V/3A MAX) x 1
  • Series: 36V, 5A
  • Triple Output
  • Auto Series and Parallel Operation
  • Low Ripple and Noise
  • 5V, 3A Fixed Output
  • Internal Select for Continuous or Dynamic Load

Standard Accessories:

  • GTL-104 x 2 ( <10A )
  • Test Lead:
  • Instruction manual x 1
  • Power cord x 1
  • GTL-105 x 1 ( <3A )
  • European test lead GTL-203 x 1, GTL-204 x 2
Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number 10N9849 GPC-1850D
Product Name Power Supply, Bench, Adj, 3O/p, 18V; Power Supply Output Type Gw Instek DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 0.0 to 18.0 volts
DC Output Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1026004 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 500.0 volts
DC Output Current 10 amps
View Details