GW Instek Analog Oscilloscope GOS-630FC

Description
The GOS-630FC is a 30 MHz analog oscilloscope from Instek. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Features of the Oscilloscope: 30 MHz Bandwidth Channels: 2 1mV/div High Vertical Sensitivity Internal 5 Digits Real-Time Frequency Counter LCD Readout Display for Vertical/ Horizontal/Frequency Measurement Auto Time-Base Buzzer Alarm TV (TV-V, TV-H) Trigger Modes XY Mode Z-Axis Input and External Trigger Input Features of the Frequency Counter: Display Digits: Max. 5-digits decimal Frequency Range: 50 Hz - 30 MHz Accuracy: 0.05%: ± 50 Hz-1 kHz, ± 0.02%: 1 kHz-30 MHz Measuring Sensitivity: >2 div Standard Accessories: User manual x 1 Power cord 1 Probe-GTP-060A-4: 60 MHz (10:1/1:1) Switchable Passive Probe (one per channel) The Instek GOS-630FC is a 30 MHz, 2 Channel Analog Oscilloscope. It establishes a brand new benchmark for similar categories. New and innovative functions, including LCD Readout Display, Frequency Counter, and Auto Time-Base setting, are provided as standard features. With a 30 MHz bandwidth and valuable features, GOS-630FC is priced at the basic Oscilloscope level. 1mV/div High Vertical Sensitivity is able to capture small signal variations in the input source. Additional functions, such as XY mode display, MAG function (Time based Magnified), and Z-axis Input, extend the application range of GOS-630FC to both education and industry fields. The added values without being converted into extra cost make the GOS-630FC the most beneficial choice among the entry-level analog oscilloscopes available in today’s market.
Datasheet
Description
The GOS-630FC is a 30 MHz analog oscilloscope from Instek. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Features of the Oscilloscope: 30 MHz Bandwidth Channels: 2 1mV/div High Vertical Sensitivity Internal 5 Digits Real-Time Frequency Counter LCD Readout Display for Vertical/ Horizontal/Frequency Measurement Auto Time-Base Buzzer Alarm TV (TV-V, TV-H) Trigger Modes XY Mode Z-Axis Input and External Trigger Input Features of the Frequency Counter: Display Digits: Max. 5-digits decimal Frequency Range: 50 Hz - 30 MHz Accuracy: 0.05%: ± 50 Hz-1 kHz, ± 0.02%: 1 kHz-30 MHz Measuring Sensitivity: >2 div Standard Accessories: User manual x 1 Power cord 1 Probe-GTP-060A-4: 60 MHz (10:1/1:1) Switchable Passive Probe (one per channel) The Instek GOS-630FC is a 30 MHz, 2 Channel Analog Oscilloscope. It establishes a brand new benchmark for similar categories. New and innovative functions, including LCD Readout Display, Frequency Counter, and Auto Time-Base setting, are provided as standard features. With a 30 MHz bandwidth and valuable features, GOS-630FC is priced at the basic Oscilloscope level. 1mV/div High Vertical Sensitivity is able to capture small signal variations in the input source. Additional functions, such as XY mode display, MAG function (Time based Magnified), and Z-axis Input, extend the application range of GOS-630FC to both education and industry fields. The added values without being converted into extra cost make the GOS-630FC the most beneficial choice among the entry-level analog oscilloscopes available in today’s market.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - GOS-630FC - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
GOS-630FC
Analog Oscilloscope GOS-630FC
The GOS-630FC is a 30 MHz analog oscilloscope from Instek. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Features of the Oscilloscope: 30 MHz Bandwidth Channels: 2 1mV/div High Vertical Sensitivity Internal 5 Digits Real-Time Frequency Counter LCD Readout Display for Vertical/ Horizontal/Frequency Measurement Auto Time-Base Buzzer Alarm TV (TV-V, TV-H) Trigger Modes XY Mode Z-Axis Input and External Trigger Input Features of the Frequency Counter: Display Digits: Max. 5-digits decimal Frequency Range: 50 Hz - 30 MHz Accuracy: 0.05%: ± 50 Hz-1 kHz, ± 0.02%: 1 kHz-30 MHz Measuring Sensitivity: >2 div Standard Accessories: User manual x 1 Power cord 1 Probe-GTP-060A-4: 60 MHz (10:1/1:1) Switchable Passive Probe (one per channel) The Instek GOS-630FC is a 30 MHz, 2 Channel Analog Oscilloscope. It establishes a brand new benchmark for similar categories. New and innovative functions, including LCD Readout Display, Frequency Counter, and Auto Time-Base setting, are provided as standard features. With a 30 MHz bandwidth and valuable features, GOS-630FC is priced at the basic Oscilloscope level. 1mV/div High Vertical Sensitivity is able to capture small signal variations in the input source. Additional functions, such as XY mode display, MAG function (Time based Magnified), and Z-axis Input, extend the application range of GOS-630FC to both education and industry fields. The added values without being converted into extra cost make the GOS-630FC the most beneficial choice among the entry-level analog oscilloscopes available in today’s market.

The GOS-630FC is a 30 MHz analog oscilloscope from Instek. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

Features of the Oscilloscope:

  • 30 MHz Bandwidth
  • Channels: 2
  • 1mV/div High Vertical Sensitivity
  • Internal 5 Digits Real-Time Frequency Counter
  • LCD Readout Display for Vertical/ Horizontal/Frequency Measurement
  • Auto Time-Base
  • Buzzer Alarm
  • TV (TV-V, TV-H) Trigger Modes
  • XY Mode
  • Z-Axis Input and External Trigger Input

Features of the Frequency Counter:

  • Display Digits: Max. 5-digits decimal
  • Frequency Range: 50 Hz - 30 MHz
  • Accuracy: 0.05%: ± 50 Hz-1 kHz, ± 0.02%: 1 kHz-30 MHz
  • Measuring Sensitivity: >2 div

Standard Accessories:

  • User manual x 1
  • Power cord 1
  • Probe-GTP-060A-4: 60 MHz (10:1/1:1) Switchable Passive Probe (one per channel)

The Instek GOS-630FC is a 30 MHz, 2 Channel Analog Oscilloscope. It establishes a brand new benchmark for similar categories. New and innovative functions, including LCD Readout Display, Frequency Counter, and Auto Time-Base setting, are provided as standard features. With a 30 MHz bandwidth and valuable features, GOS-630FC is priced at the basic Oscilloscope level. 1mV/div High Vertical Sensitivity is able to capture small signal variations in the input source. Additional functions, such as XY mode display, MAG function (Time based Magnified), and Z-axis Input, extend the application range of GOS-630FC to both education and industry fields.

The added values without being converted into extra cost make the GOS-630FC the most beneficial choice among the entry-level analog oscilloscopes available in today’s market.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number GOS-630FC
Product Name Analog Oscilloscope
Bandwidth 30 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
MSO2102 100MHz 2+16Ch Mixed Signal Oscilloscope - MSO2102 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Active Tuners - MT2000F4-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details