GW Instek Analog Oscilloscope GOS-622B

Description
The GOS-622B is a 20 MHz analog oscilloscope from Instek. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 20 MHz Bandwidth, Dual Channel High Sensitivity of 1 mV/DIV Trigger Level Lock Function TV Video Trigger/Synchronizat ion ALT Triggering Function Z axis input Trigger Hold-Off Function CH1 output
Description
The GOS-622B is a 20 MHz analog oscilloscope from Instek. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 20 MHz Bandwidth, Dual Channel High Sensitivity of 1 mV/DIV Trigger Level Lock Function TV Video Trigger/Synchronizat ion ALT Triggering Function Z axis input Trigger Hold-Off Function CH1 output

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - GOS-622B - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
GOS-622B
Analog Oscilloscope GOS-622B
The GOS-622B is a 20 MHz analog oscilloscope from Instek. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 20 MHz Bandwidth, Dual Channel High Sensitivity of 1 mV/DIV Trigger Level Lock Function TV Video Trigger/Synchronizat ion ALT Triggering Function Z axis input Trigger Hold-Off Function CH1 output

The GOS-622B is a 20 MHz analog oscilloscope from Instek. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 20 MHz Bandwidth, Dual Channel
  • High Sensitivity of 1 mV/DIV
  • Trigger Level Lock Function
  • TV Video Trigger/Synchronization
  • ALT Triggering Function
  • Z axis input
  • Trigger Hold-Off Function
  • CH1 output
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number GOS-622B
Product Name Analog Oscilloscope
Bandwidth 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details
MSO1254HD 250MHz 4Ch MSO - MSO1254HD - Uni-Trend US
Specs
Bandwidth 250 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
Active Tuners - MT2000B6-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details