The GLA-1132 is a 32 channel Logic Analyzer from Instek. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.
Additional Features:
32 Input Channel
Time Analysis : Up to 200 MHz Internal Sampling Rate
State Analysis : Up to 100 MHz External Input Clock
Memory Depth : Up to 2Mbits/1Mbits (Half/Full Channels)
Enable Qualifier : High/Low Level Enable and Enable Delay Function
Signal Analyzer : I2C, RS-232C Protocol Analyzer and Signal Statistics
File Export : Signal Data, Operation Setting and Display Image
USB 2.0 Supported(1.1 Compatible)
Includes:
User Manual
Carrying Case
Software CD-ROM
GTL-1016: Probe x 1
GCP-201: Testing Gripper x 1
GTL-246: USB Cable
The GLA-1000 Series is a palm-sized PC based logic analyzer with functionality matching that of a desktop device. A maximum 32 channels, 32Mbits of data memory (GLA-1032), a 200 MHz internal sampling rate and advanced trigger settings provide high accuracy and lengthy data analysis results. Features, such as Data-loss-less compression, Enable Qualifier, and Serial Bus Protocol Analyzer, provide you with a tool to adequately analyze today's complex digital systems. All data and configurations can be saved into a PC for further data analysis. The GLA-1000 Series operates over a high speed USB 2.0 connection and is fully powered by the USB bus.
The GLA-1132 is a 32 channel Logic Analyzer from Instek. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.
Additional Features:
- 32 Input Channel
- Time Analysis : Up to 200 MHz Internal Sampling Rate
- State Analysis : Up to 100 MHz External Input Clock
- Memory Depth : Up to 2Mbits/1Mbits (Half/Full Channels)
- Enable Qualifier : High/Low Level Enable and Enable Delay Function
- Signal Analyzer : I2C, RS-232C Protocol Analyzer and Signal Statistics
- File Export : Signal Data, Operation Setting and Display Image
- USB 2.0 Supported(1.1 Compatible)
Includes:
- User Manual
- Carrying Case
- Software CD-ROM
- GTL-1016: Probe x 1
- GCP-201: Testing Gripper x 1
- GTL-246: USB Cable
The GLA-1000 Series is a palm-sized PC based logic analyzer with functionality matching that of a desktop device. A maximum 32 channels, 32Mbits of data memory (GLA-1032), a 200 MHz internal sampling rate and advanced trigger settings provide high accuracy and lengthy data analysis results. Features, such as Data-loss-less compression, Enable Qualifier, and Serial Bus Protocol Analyzer, provide you with a tool to adequately analyze today's complex digital systems. All data and configurations can be saved into a PC for further data analysis. The GLA-1000 Series operates over a high speed USB 2.0 connection and is fully powered by the USB bus.