The GLA-1032 is a 32 Channel logic analyzer from Instek.
Additional Features:
32 Input Channel
Time Analysis : Up to 200 MHz Internal Sampling Rate
State Analysis : Up to 100 MHz External Input Clock
Memory Depth : Up to 4Mbits/128kbits (Half/Full Channels)
Enable Qualifier : High/Low Level Enable and Enable Delay Function
Signal Analyzer : I2C, RS-232C Protocol Analyzer and Signal Statistics
File Export : Signal Data, Operation Setting and Display Image
USB 2.0 Supported(1.1 Compatible)
Accessories:
User Manual
Carrying Case
Software CD-ROM
Testing Gripper - GCP-201 x 2 : 40pcs. signal grippers for GLA-1032/ 1132
A maximum 32 channels, 32Mbits of data memory (GLA-1032), a 200MHz internal sampling rate and advanced trigger settings provide high accuracy and lengthy data analysis results. Features such as Data-loss-less compression, Enable Qualifier and Serial Bus Protocol Analyzer provide you with a tool to adequately analyze today's complex digital systems. All data and configurations can be saved into a PC for further data analysis.
The GLA-1032 is a 32 Channel logic analyzer from Instek.
Additional Features:
- 32 Input Channel
- Time Analysis : Up to 200 MHz Internal Sampling Rate
- State Analysis : Up to 100 MHz External Input Clock
- Memory Depth : Up to 4Mbits/128kbits (Half/Full Channels)
- Enable Qualifier : High/Low Level Enable and Enable Delay Function
- Signal Analyzer : I2C, RS-232C Protocol Analyzer and Signal Statistics
- File Export : Signal Data, Operation Setting and Display Image
- USB 2.0 Supported(1.1 Compatible)
Accessories:
- User Manual
- Carrying Case
- Software CD-ROM
- Testing Gripper - GCP-201 x 2 : 40pcs. signal grippers for GLA-1032/ 1132
A maximum 32 channels, 32Mbits of data memory (GLA-1032), a 200MHz internal sampling rate and advanced trigger settings provide high accuracy and lengthy data analysis results. Features such as Data-loss-less compression, Enable Qualifier and Serial Bus Protocol Analyzer provide you with a tool to adequately analyze today's complex digital systems. All data and configurations can be saved into a PC for further data analysis.