GW Instek Function Generator GFG-3015

Description
The GFG-3015 is a function generator from Instek. Features: Frequency Range 0.01Hz~15MHz Maximum Frequency Resolution 10mHz Frequency Accuracy 0.02% 5 Count Dual Displays Indicate Frequency and Amplitude Built-in 6 Digit Counter With INT/EXT Function up to 150MHz/High Resolution Output Waveforms Sine, Square, Triangle, Pulse, AM, FM, Sweep, TTL, Trigger and Gate or Burst VCF for 100:1 EXT Frequency Control INT/EXT AM/FM Modulation LIN/LOG Sweep Mode Variable DC Offset Control GCV Output for Synchronization SYNC Output Output Overload Protection RS-232C Interface Standard Accessories: User manual GTL-101 x 2 GFG-3015 is a versatile and high precision function generator, which provides stable and accurate signal at the frequency range up to 15MHz. Powered by the Frequency Feedback technology, GFG-3015 delivers the frequency accuracy as low as 0.02% and the maximum resolution at 10mHz. 10 sets of front panel setup memory make it easier to output the specific signal as pre-defined. Other functions include AM/FM, Gate, Burst, Trigger, five standard waveforms, 150Mhz counter, VCF control, and dedicated channel for different types of output. GFG-3015 provides exceptional value to users in educational field as well as repair service, production testing, and development lab.
Datasheet
Description
The GFG-3015 is a function generator from Instek. Features: Frequency Range 0.01Hz~15MHz Maximum Frequency Resolution 10mHz Frequency Accuracy 0.02% 5 Count Dual Displays Indicate Frequency and Amplitude Built-in 6 Digit Counter With INT/EXT Function up to 150MHz/High Resolution Output Waveforms Sine, Square, Triangle, Pulse, AM, FM, Sweep, TTL, Trigger and Gate or Burst VCF for 100:1 EXT Frequency Control INT/EXT AM/FM Modulation LIN/LOG Sweep Mode Variable DC Offset Control GCV Output for Synchronization SYNC Output Output Overload Protection RS-232C Interface Standard Accessories: User manual GTL-101 x 2 GFG-3015 is a versatile and high precision function generator, which provides stable and accurate signal at the frequency range up to 15MHz. Powered by the Frequency Feedback technology, GFG-3015 delivers the frequency accuracy as low as 0.02% and the maximum resolution at 10mHz. 10 sets of front panel setup memory make it easier to output the specific signal as pre-defined. Other functions include AM/FM, Gate, Burst, Trigger, five standard waveforms, 150Mhz counter, VCF control, and dedicated channel for different types of output. GFG-3015 provides exceptional value to users in educational field as well as repair service, production testing, and development lab.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Function Generator - GFG-3015 - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
GFG-3015
Function Generator GFG-3015
The GFG-3015 is a function generator from Instek. Features: Frequency Range 0.01Hz~15MHz Maximum Frequency Resolution 10mHz Frequency Accuracy 0.02% 5 Count Dual Displays Indicate Frequency and Amplitude Built-in 6 Digit Counter With INT/EXT Function up to 150MHz/High Resolution Output Waveforms Sine, Square, Triangle, Pulse, AM, FM, Sweep, TTL, Trigger and Gate or Burst VCF for 100:1 EXT Frequency Control INT/EXT AM/FM Modulation LIN/LOG Sweep Mode Variable DC Offset Control GCV Output for Synchronization SYNC Output Output Overload Protection RS-232C Interface Standard Accessories: User manual GTL-101 x 2 GFG-3015 is a versatile and high precision function generator, which provides stable and accurate signal at the frequency range up to 15MHz. Powered by the Frequency Feedback technology, GFG-3015 delivers the frequency accuracy as low as 0.02% and the maximum resolution at 10mHz. 10 sets of front panel setup memory make it easier to output the specific signal as pre-defined. Other functions include AM/FM, Gate, Burst, Trigger, five standard waveforms, 150Mhz counter, VCF control, and dedicated channel for different types of output. GFG-3015 provides exceptional value to users in educational field as well as repair service, production testing, and development lab.

The GFG-3015 is a function generator from Instek.

Features:

  • Frequency Range 0.01Hz~15MHz
  • Maximum Frequency Resolution 10mHz
  • Frequency Accuracy 0.02% 5 Count
  • Dual Displays Indicate Frequency and Amplitude
  • Built-in 6 Digit Counter With INT/EXT Function up to 150MHz/High Resolution
  • Output Waveforms Sine, Square, Triangle, Pulse, AM, FM, Sweep, TTL, Trigger and Gate or Burst
  • VCF for 100:1 EXT Frequency Control
  • INT/EXT AM/FM Modulation
  • LIN/LOG Sweep Mode
  • Variable DC Offset Control
  • GCV Output for Synchronization
  • SYNC Output
  • Output Overload Protection
  • RS-232C Interface Standard

Accessories:

  • User manual
  • GTL-101 x 2

GFG-3015 is a versatile and high precision function generator, which provides stable and accurate signal at the frequency range up to 15MHz. Powered by the Frequency Feedback technology, GFG-3015 delivers the frequency accuracy as low as 0.02% and the maximum resolution at 10mHz. 10 sets of front panel setup memory make it easier to output the specific signal as pre-defined.

Other functions include AM/FM, Gate, Burst, Trigger, five standard waveforms, 150Mhz counter, VCF control, and dedicated channel for different types of output. GFG-3015 provides exceptional value to users in educational field as well as repair service, production testing, and development lab.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number GFG-3015
Product Name Function Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Arbitrary Waveform Generators - 2154788 - RS Components, Ltd.
Specs
Inputs 1
Operating Temperature 32 F (0 C)
Maximum 0.2000 MHz
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details