GW Instek Digital Oscilloscope GDS-840C

Description
The GDS-840C is a 250 MHz, 2 Channel digital oscilloscope from Instek. Features: 2 Channel 250 MHz Bandwidth With Color/Mono LCD Display 125k Long Memory and 12 Division Horizontal Display 25GS/s Sampling Rate for Repetitive Waveforms Advanced Trigger:Pulse Width,TV Line,Event Delay And Time Delay Go-NoGo and Auto Setup Sequence FFT Function Built-In Help Manual, Multi-Language and PC Software Standard Interface: USB, RS-232C, Printer Port, Go/NoGo Output Option: GPIB Interface Accessories: Probe-GTP-250A : 250MHz ( 10 : 1/1 :1 ) Switchable Passive Probe for GDS-840S/840C (one per channel) User manual Power Cord The GDS-840C is a digital oscilloscope that has a bandwidth of 250 MHz, 2 channels, 125k long memory, 12 division horizontal display and a 25GS/s sampling rate.
Datasheet
Description
The GDS-840C is a 250 MHz, 2 Channel digital oscilloscope from Instek. Features: 2 Channel 250 MHz Bandwidth With Color/Mono LCD Display 125k Long Memory and 12 Division Horizontal Display 25GS/s Sampling Rate for Repetitive Waveforms Advanced Trigger:Pulse Width,TV Line,Event Delay And Time Delay Go-NoGo and Auto Setup Sequence FFT Function Built-In Help Manual, Multi-Language and PC Software Standard Interface: USB, RS-232C, Printer Port, Go/NoGo Output Option: GPIB Interface Accessories: Probe-GTP-250A : 250MHz ( 10 : 1/1 :1 ) Switchable Passive Probe for GDS-840S/840C (one per channel) User manual Power Cord The GDS-840C is a digital oscilloscope that has a bandwidth of 250 MHz, 2 channels, 125k long memory, 12 division horizontal display and a 25GS/s sampling rate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - GDS-840C - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
GDS-840C
Digital Oscilloscope GDS-840C
The GDS-840C is a 250 MHz, 2 Channel digital oscilloscope from Instek. Features: 2 Channel 250 MHz Bandwidth With Color/Mono LCD Display 125k Long Memory and 12 Division Horizontal Display 25GS/s Sampling Rate for Repetitive Waveforms Advanced Trigger:Pulse Width,TV Line,Event Delay And Time Delay Go-NoGo and Auto Setup Sequence FFT Function Built-In Help Manual, Multi-Language and PC Software Standard Interface: USB, RS-232C, Printer Port, Go/NoGo Output Option: GPIB Interface Accessories: Probe-GTP-250A : 250MHz ( 10 : 1/1 :1 ) Switchable Passive Probe for GDS-840S/840C (one per channel) User manual Power Cord The GDS-840C is a digital oscilloscope that has a bandwidth of 250 MHz, 2 channels, 125k long memory, 12 division horizontal display and a 25GS/s sampling rate.

The GDS-840C is a 250 MHz, 2 Channel digital oscilloscope from Instek.

Features:

  • 2 Channel
  • 250 MHz Bandwidth With Color/Mono LCD Display
  • 125k Long Memory and 12 Division Horizontal Display
  • 25GS/s Sampling Rate for Repetitive Waveforms
  • Advanced Trigger:Pulse Width,TV Line,Event Delay And Time Delay
  • Go-NoGo and Auto Setup Sequence
  • FFT Function
  • Built-In Help Manual, Multi-Language and PC Software
  • Standard Interface: USB, RS-232C, Printer Port, Go/NoGo Output
  • Option: GPIB Interface

Accessories:

  • Probe-GTP-250A : 250MHz ( 10 : 1/1 :1 ) Switchable Passive Probe for GDS-840S/840C (one per channel)
  • User manual
  • Power Cord

The GDS-840C is a digital oscilloscope that has a bandwidth of 250 MHz, 2 channels, 125k long memory, 12 division horizontal display and a 25GS/s sampling rate.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number GDS-840C
Product Name Digital Oscilloscope
Bandwidth 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
UPO2102 100MHz 2Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2102 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Active Tuners - MT1000F2 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details