GW Instek DC Power Supply GCP-425P

Description
The GCP-425P is a DC power supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Compatible Current Probe: GCP-530/GCP-1030 Number of Power Supply Connectors: 4 Output Voltage: ± 12V 0.5V Rated Supply Voltage (50/60Hz): 100V~240V; AC±10% Maximum Rated Power: 170VA Accessories: Power Cord, Fuse The Instek GCP-425P is a four-channel probe power supply designed for the GCP-530 and GCP-1030 clamp current probes. This power supply is ideal for when power is not available from an oscilloscope. The GCP-425P can also be used for general current measurement applications.
Datasheet
Description
The GCP-425P is a DC power supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Compatible Current Probe: GCP-530/GCP-1030 Number of Power Supply Connectors: 4 Output Voltage: ± 12V 0.5V Rated Supply Voltage (50/60Hz): 100V~240V; AC±10% Maximum Rated Power: 170VA Accessories: Power Cord, Fuse The Instek GCP-425P is a four-channel probe power supply designed for the GCP-530 and GCP-1030 clamp current probes. This power supply is ideal for when power is not available from an oscilloscope. The GCP-425P can also be used for general current measurement applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - GCP-425P - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
GCP-425P
DC Power Supply GCP-425P
The GCP-425P is a DC power supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Compatible Current Probe: GCP-530/GCP-1030 Number of Power Supply Connectors: 4 Output Voltage: ± 12V 0.5V Rated Supply Voltage (50/60Hz): 100V~240V; AC±10% Maximum Rated Power: 170VA Accessories: Power Cord, Fuse The Instek GCP-425P is a four-channel probe power supply designed for the GCP-530 and GCP-1030 clamp current probes. This power supply is ideal for when power is not available from an oscilloscope. The GCP-425P can also be used for general current measurement applications.

The GCP-425P is a DC power supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Compatible Current Probe: GCP-530/GCP-1030
  • Number of Power Supply Connectors: 4
  • Output Voltage: ± 12V 0.5V
  • Rated Supply Voltage (50/60Hz): 100V~240V; AC±10%
  • Maximum Rated Power: 170VA
  • Accessories: Power Cord, Fuse

The Instek GCP-425P is a four-channel probe power supply designed for the GCP-530 and GCP-1030 clamp current probes. This power supply is ideal for when power is not available from an oscilloscope. The GCP-425P can also be used for general current measurement applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number GCP-425P
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6982-ea-psi-10200-420-4u-wc-30000w-32201 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 420 amps
View Details