The GCP-206P is a 12 V, 600 mA, DC power supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.
Additional Features:
Compatible Current Probe: GCP-530 and GCP-1030
Number of Power Supply Connectors: 2
Output Voltage: ±12V±0.5V
Rated Output Current: 600mA
Rated Supply Voltage (50/60Hz): 100V AC±10%
Maximum Rated Power: 20VA
Accessories: Power cord, fuse
For the GDS-3000/GDS-2000A/G
DS-2000E/MSO-2000E Seris
The Instek GCP-206P is a two-channel probe power supply designed for the GCP-530 and GCP-1030 clamp current probes. This power supply is ideal for when power is not available from an oscilloscope. The GCP-206P can also be used for general current measurement applications.
The GCP-206P is a 12 V, 600 mA, DC power supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.
Additional Features:
- Compatible Current Probe: GCP-530 and GCP-1030
- Number of Power Supply Connectors: 2
- Output Voltage: ±12V±0.5V
- Rated Output Current: 600mA
- Rated Supply Voltage (50/60Hz): 100V AC±10%
- Maximum Rated Power: 20VA
- Accessories: Power cord, fuse
- For the GDS-3000/GDS-2000A/GDS-2000E/MSO-2000E Seris
The Instek GCP-206P is a two-channel probe power supply designed for the GCP-530 and GCP-1030 clamp current probes. This power supply is ideal for when power is not available from an oscilloscope. The GCP-206P can also be used for general current measurement applications.