GW Instek Power Supply, Bench Top, Programmable; Power Supply Output Type Gw Instek ASR-3200

Description
POWER SUPPLY, BENCH TOP, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0Vrms; Output Voltage Max:400Vrms; Output Current Min:0A; Output Current Max:20A; Power Rating:2kVA
Datasheet
Description
POWER SUPPLY, BENCH TOP, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0Vrms; Output Voltage Max:400Vrms; Output Current Min:0A; Output Current Max:20A; Power Rating:2kVA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench Top, Programmable; Power Supply Output Type Gw Instek - 52AJ6393 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench Top, Programmable; Power Supply Output Type Gw Instek
52AJ6393
Power Supply, Bench Top, Programmable; Power Supply Output Type Gw Instek 52AJ6393
POWER SUPPLY, BENCH TOP, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0Vrms; Output Voltage Max:400Vrms; Output Current Min:0A; Output Current Max:20A; Power Rating:2kVA

POWER SUPPLY, BENCH TOP, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0Vrms; Output Voltage Max:400Vrms; Output Current Min:0A; Output Current Max:20A; Power Rating:2kVA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 52AJ6393
Product Name Power Supply, Bench Top, Programmable; Power Supply Output Type Gw Instek
DC Output Voltage ? to 400.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP3305C 3Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
22.8 to 25.2 Volt (V) Adjustable Output Voltage Range AEU 65 Series Switch Mode Power Supply - AEU65-240 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Regulatory Compliance UL 60950-1, (Insulation Class -1)
View Details
3 suppliers
Programmable Switching DC Power Supply - SPS5161X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details