POWER SUPPLY, PROG, 500VA, 5A, 350VRMS; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:350Vrms; Output Current Min:0A; Output Current Max:5A; Power Rating:500VA; Plug Type:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 64AH1903 |
| Product Name | Power Supply, Prog, 500Va, 5A, 350Vrms; Power Supply Output Type Gw Instek |
| DC Output Voltage | 0.0 to 350.0 volts |