GW Instek AC Source APS-7100E

Description
The APS-7100E is a 1000 VA AC Source from Instek. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Power Rating: 1000VA 4.3 inch TFT-LCD Display Output Capacity: 1000VA, 310Vrms, 8.4/4.2Arms Only 3.47” [88mm] (2U) case height Measurement function comprises Voltage, Current, Power, Current (peak), Frequency, Power Factor 10 sets of the Test mode simulate power transient output 10 sets of Preset allow users to store ten settings OVP, OCP, and OTP PROTECTION Variable Voltage, Frequency and Current Limiter Universal Power Inlet Standard Accessories: CD ROM (User Manual), Power cord for UL/CSA x 1, Main Terminal Cover set, GTL-123 Test leads x 1. Applications: The Broad Power Output Range of The Series is Ideal for Various Power Supply Manufacturers The Development of Electronic Components and Testing Applications for Manufacturers Incoming Quality Control and R & D Applications Small AC Current Measurement Applications The Instek APS-7100E has a maximum rated output of 1000VA, 310Vrms, 8.4Arms. The output frequency range is 45~500 Hz. The APS-7100E is ideal for the test and development of DC power supply devices, consumer electronics, automotive electronics and electronic components. The APS-7100E comprises six measurement and test functions (Vrms, Irms, F, Ipk, W, PF), and provides user interface similar to that of AC Power Meter. The APS-7100E, via switching many sets of current levels to increase small current measurement resolution, is ideal for the LED industry and standby mode power consumption test. Ten sets of Preset allow users to store ten settings.
Datasheet
Description
The APS-7100E is a 1000 VA AC Source from Instek. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Power Rating: 1000VA 4.3 inch TFT-LCD Display Output Capacity: 1000VA, 310Vrms, 8.4/4.2Arms Only 3.47” [88mm] (2U) case height Measurement function comprises Voltage, Current, Power, Current (peak), Frequency, Power Factor 10 sets of the Test mode simulate power transient output 10 sets of Preset allow users to store ten settings OVP, OCP, and OTP PROTECTION Variable Voltage, Frequency and Current Limiter Universal Power Inlet Standard Accessories: CD ROM (User Manual), Power cord for UL/CSA x 1, Main Terminal Cover set, GTL-123 Test leads x 1. Applications: The Broad Power Output Range of The Series is Ideal for Various Power Supply Manufacturers The Development of Electronic Components and Testing Applications for Manufacturers Incoming Quality Control and R & D Applications Small AC Current Measurement Applications The Instek APS-7100E has a maximum rated output of 1000VA, 310Vrms, 8.4Arms. The output frequency range is 45~500 Hz. The APS-7100E is ideal for the test and development of DC power supply devices, consumer electronics, automotive electronics and electronic components. The APS-7100E comprises six measurement and test functions (Vrms, Irms, F, Ipk, W, PF), and provides user interface similar to that of AC Power Meter. The APS-7100E, via switching many sets of current levels to increase small current measurement resolution, is ideal for the LED industry and standby mode power consumption test. Ten sets of Preset allow users to store ten settings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source APS-7100E
The APS-7100E is a 1000 VA AC Source from Instek. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Power Rating: 1000VA 4.3 inch TFT-LCD Display Output Capacity: 1000VA, 310Vrms, 8.4/4.2Arms Only 3.47” [88mm] (2U) case height Measurement function comprises Voltage, Current, Power, Current (peak), Frequency, Power Factor 10 sets of the Test mode simulate power transient output 10 sets of Preset allow users to store ten settings OVP, OCP, and OTP PROTECTION Variable Voltage, Frequency and Current Limiter Universal Power Inlet Standard Accessories: CD ROM (User Manual), Power cord for UL/CSA x 1, Main Terminal Cover set, GTL-123 Test leads x 1. Applications: The Broad Power Output Range of The Series is Ideal for Various Power Supply Manufacturers The Development of Electronic Components and Testing Applications for Manufacturers Incoming Quality Control and R & D Applications Small AC Current Measurement Applications The Instek APS-7100E has a maximum rated output of 1000VA, 310Vrms, 8.4Arms. The output frequency range is 45~500 Hz. The APS-7100E is ideal for the test and development of DC power supply devices, consumer electronics, automotive electronics and electronic components. The APS-7100E comprises six measurement and test functions (Vrms, Irms, F, Ipk, W, PF), and provides user interface similar to that of AC Power Meter. The APS-7100E, via switching many sets of current levels to increase small current measurement resolution, is ideal for the LED industry and standby mode power consumption test. Ten sets of Preset allow users to store ten settings.

The APS-7100E is a 1000 VA AC Source from Instek. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Power Rating: 1000VA
  • 4.3 inch TFT-LCD Display
  • Output Capacity: 1000VA, 310Vrms, 8.4/4.2Arms
  • Only 3.47” [88mm] (2U) case height
  • Measurement function comprises Voltage, Current, Power, Current (peak), Frequency, Power Factor
  • 10 sets of the Test mode simulate power transient output
  • 10 sets of Preset allow users to store ten settings
  • OVP, OCP, and OTP PROTECTION
  • Variable Voltage, Frequency and Current Limiter
  • Universal Power Inlet
  • Standard Accessories: CD ROM (User Manual), Power cord for UL/CSA x 1, Main Terminal Cover set, GTL-123 Test leads x 1.

Applications:

  • The Broad Power Output Range of The Series is Ideal for Various Power Supply Manufacturers
  • The Development of Electronic Components and Testing Applications for Manufacturers
  • Incoming Quality Control and R & D Applications
  • Small AC Current Measurement Applications

The Instek APS-7100E has a maximum rated output of 1000VA, 310Vrms, 8.4Arms. The output frequency range is 45~500 Hz. The APS-7100E is ideal for the test and development of DC power supply devices, consumer electronics, automotive electronics and electronic components.

The APS-7100E comprises six measurement and test functions (Vrms, Irms, F, Ipk, W, PF), and provides user interface similar to that of AC Power Meter. The APS-7100E, via switching many sets of current levels to increase small current measurement resolution, is ideal for the LED industry and standby mode power consumption test. Ten sets of Preset allow users to store ten settings.

Supplier's Site Datasheet
Ac Power Supply, 1Ch, 310V, 8.4A, Prog; Product Range Gw Instek - 78Y0720 - Newark, An Avnet Company
Chicago, IL, United States
Ac Power Supply, 1Ch, 310V, 8.4A, Prog; Product Range Gw Instek
78Y0720
Ac Power Supply, 1Ch, 310V, 8.4A, Prog; Product Range Gw Instek 78Y0720
AC POWER SUPPLY, 1CH, 310V, 8.4A, PROG; Product Range:APS-7000E Series; Output Power Max:1000VA; Output Voltage Max:310Vrms; Output Current Max:4.2A; No. of Phases:-; Interface Type:-; Plug Type:-; No. of Outputs:1; Power Rating:1kVARoHS Compliant: Yes

AC POWER SUPPLY, 1CH, 310V, 8.4A, PROG; Product Range:APS-7000E Series; Output Power Max:1000VA; Output Voltage Max:310Vrms; Output Current Max:4.2A; No. of Phases:-; Interface Type:-; Plug Type:-; No. of Outputs:1; Power Rating:1kVARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number APS-7100E 78Y0720
Product Name AC Source Ac Power Supply, 1Ch, 310V, 8.4A, Prog; Product Range Gw Instek
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-10500-30-3u-27659 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 30 amps
View Details