AC POWER SOURCE, 4.2A, 310VRMS, 1KVA; Product Range:APS-7000E Series; Output Power Max:1kVA; Output Voltage Max:310Vrms; Output Current Max:4.2A; No. of Phases:Single Phase; Interface Type:USB; Plug Type:EU, UK
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 49AJ3001 |
| Product Name | Ac Power Source, 4.2A, 310Vrms, 1Kva; Product Range Gw Instek |
| DC Output Voltage | ? to 310.0 volts |