GW Instek Ac Power Source, 2.1A, 310Vrms, 500Va; Product Range Gw Instek APS-7050E CAL

Description
AC POWER SOURCE, 2.1A, 310VRMS, 500VA; Product Range:APS-7000E Series; Output Power Max:500VA; Output Voltage Max:310Vrms; Output Current Max:2.1A; No. of Phases:Single Phase; Interface Type:USB; Plug Type:EU, UK
Datasheet
Description
AC POWER SOURCE, 2.1A, 310VRMS, 500VA; Product Range:APS-7000E Series; Output Power Max:500VA; Output Voltage Max:310Vrms; Output Current Max:2.1A; No. of Phases:Single Phase; Interface Type:USB; Plug Type:EU, UK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Power Source, 2.1A, 310Vrms, 500Va; Product Range Gw Instek - 49AJ2993 - Newark, An Avnet Company
Chicago, IL, United States
Ac Power Source, 2.1A, 310Vrms, 500Va; Product Range Gw Instek
49AJ2993
Ac Power Source, 2.1A, 310Vrms, 500Va; Product Range Gw Instek 49AJ2993
AC POWER SOURCE, 2.1A, 310VRMS, 500VA; Product Range:APS-7000E Series; Output Power Max:500VA; Output Voltage Max:310Vrms; Output Current Max:2.1A; No. of Phases:Single Phase; Interface Type:USB; Plug Type:EU, UK

AC POWER SOURCE, 2.1A, 310VRMS, 500VA; Product Range:APS-7000E Series; Output Power Max:500VA; Output Voltage Max:310Vrms; Output Current Max:2.1A; No. of Phases:Single Phase; Interface Type:USB; Plug Type:EU, UK

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 49AJ2993
Product Name Ac Power Source, 2.1A, 310Vrms, 500Va; Product Range Gw Instek
DC Output Voltage ? to 310.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psi-10360-80-3u-27664 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 80 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Space Products - GHP2815D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details