GW Instek Power Supply, 1-Ch, 310V, 2.1A, Prog; Product Range Gw Instek APS-7050

Description
POWER SUPPLY, 1-CH, 310V, 2.1A, PROG; Product Range:APS-7000 Series; Output Power Max:500VA; Output Voltage Max:310Vrms; Output Current Max:2.1A; No. of Phases:-; Interface Type:LAN, USB, RS232; Plug Type:-; No. of Outputs:1Outputs RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, 1-CH, 310V, 2.1A, PROG; Product Range:APS-7000 Series; Output Power Max:500VA; Output Voltage Max:310Vrms; Output Current Max:2.1A; No. of Phases:-; Interface Type:LAN, USB, RS232; Plug Type:-; No. of Outputs:1Outputs RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 1-Ch, 310V, 2.1A, Prog; Product Range Gw Instek - 39Y8784 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1-Ch, 310V, 2.1A, Prog; Product Range Gw Instek
39Y8784
Power Supply, 1-Ch, 310V, 2.1A, Prog; Product Range Gw Instek 39Y8784
POWER SUPPLY, 1-CH, 310V, 2.1A, PROG; Product Range:APS-7000 Series; Output Power Max:500VA; Output Voltage Max:310Vrms; Output Current Max:2.1A; No. of Phases:-; Interface Type:LAN, USB, RS232; Plug Type:-; No. of Outputs:1Outputs RoHS Compliant: Yes

POWER SUPPLY, 1-CH, 310V, 2.1A, PROG; Product Range:APS-7000 Series; Output Power Max:500VA; Output Voltage Max:310Vrms; Output Current Max:2.1A; No. of Phases:-; Interface Type:LAN, USB, RS232; Plug Type:-; No. of Outputs:1Outputs RoHS Compliant: Yes

Supplier's Site Datasheet
AC Source APS-7050
The APS-7050 is a 500 VA AC Source from Instek. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 4.3” large LCD Display Measurement Function: Voltage, Current, Power, Frequency, Power Factor, Crest Factor, Apparent Power, Ipeak, Ipk hold Surge/Dip Control Mode Frequency: 45.0 ~ 500.0Hz (Std); 45.0 ~ 999.9Hz (Opt) Voltage Range (RMS): 155V (Std)/310V (Std)/600V (Opt) OVP/OCP/OTP Protection Simulate Mode, Sequence Mode, Program Mode Ramp Control Function ARB (Function Waveform) Mode Standard Interface: USB/LAN Optional Interface: RS-232 & USB CDC/GPIB Applications: The Broad Power Output Range of The Series is Ideal for Various Power Supply Manufacturers The Development of Electronic Components and Testing Applications for Manufacturers Incoming Quality Control and R & D Applications Small AC Current Measurement The Instek APS-7050 is a precision AC power source, but also a power analyzer, containing abundant features for thetesting and characteristic analysis of power supplies, electronic devices, components and modules. In additional to ACpower Source, the APS-7050 is fully programmable to stimulate different power outputs. Sequence can be created using arbitrary waveforms as well as voltage or frequency sweep. The APS-7000 Series comprises nine measurement functions (Vrms, Irms, F, Ipk, W, VA, PF, lpk hold, CF), and provides user interface similar to that of AC Power Meter. The APS-7000 Series, internal circuit design 4 sets of current range to improve measurement resolution, is ideal for the LED industry and standby mode power consumption test. Under the ARB (function waveform) mode, the APS-7000 Series provides waveforms, including SINE waveform, Triangle waveform, Staircase waveform, Clipped Sinewave, Crest factor waveform, Surge waveform, and Fourier series to meet the requirement of simulating abnormal input power waveform test of different industry. The APS-7000 Series features five methods to cope with special purpose or abnormal voltage, frequency, and phase; ten sets of the Simulate mode simulate power outage, voltage rise, and voltage fall; ten sets of the Sequence mode allow users to define parameters and produce sine wave by editing steps; Ramp Control allows users to set the variation speed for output voltage rise and fall; Surge/Dip Control simulates DUT's input power producing a Surge or Dip voltage overlapping with output voltage waveform at a specific time. Ethernet Port, on the rear panel of the series, can be used for remote program control; Sync Output Socket provides external 10V sync output; Signal Output Connector provides monitor of Program execution results. the APS-7000 Series also provides Trigger In/Out and Output on/off remote control functions from J1 connector on the rear panel.

The APS-7050 is a 500 VA AC Source from Instek. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • 4.3” large LCD Display
  • Measurement Function: Voltage, Current, Power, Frequency, Power Factor, Crest Factor, Apparent Power, Ipeak, Ipk hold
  • Surge/Dip Control Mode
  • Frequency: 45.0 ~ 500.0Hz (Std); 45.0 ~ 999.9Hz (Opt)
  • Voltage Range (RMS): 155V (Std)/310V (Std)/600V (Opt)
  • OVP/OCP/OTP Protection
  • Simulate Mode, Sequence Mode, Program Mode
  • Ramp Control Function
  • ARB (Function Waveform) Mode
  • Standard Interface: USB/LAN
  • Optional Interface: RS-232 & USB CDC/GPIB

Applications:

  • The Broad Power Output Range of The Series is Ideal for Various Power Supply Manufacturers
  • The Development of Electronic Components and Testing Applications for Manufacturers
  • Incoming Quality Control and R & D Applications
  • Small AC Current Measurement

The Instek APS-7050 is a precision AC power source, but also a power analyzer, containing abundant features for thetesting and characteristic analysis of power supplies, electronic devices, components and modules. In additional to ACpower Source, the APS-7050 is fully programmable to stimulate different power outputs. Sequence can be created using arbitrary waveforms as well as voltage or frequency sweep.

The APS-7000 Series comprises nine measurement functions (Vrms, Irms, F, Ipk, W, VA, PF, lpk hold, CF), and provides user interface similar to that of AC Power Meter. The APS-7000 Series, internal circuit design 4 sets of current range to improve measurement resolution, is ideal for the LED industry and standby mode power consumption test. Under the ARB (function waveform) mode, the APS-7000 Series provides waveforms, including SINE waveform, Triangle waveform, Staircase waveform, Clipped Sinewave, Crest factor waveform, Surge waveform, and Fourier series to meet the requirement of simulating abnormal input power waveform test of different industry.

The APS-7000 Series features five methods to cope with special purpose or abnormal voltage, frequency, and phase; ten sets of the Simulate mode simulate power outage, voltage rise, and voltage fall; ten sets of the Sequence mode allow users to define parameters and produce sine wave by editing steps; Ramp Control allows users to set the variation speed for output voltage rise and fall; Surge/Dip Control simulates DUT's input power producing a Surge or Dip voltage overlapping with output voltage waveform at a specific time. Ethernet Port, on the rear panel of the series, can be used for remote program control; Sync Output Socket provides external 10V sync output; Signal Output Connector provides monitor of Program execution results. the APS-7000 Series also provides Trigger In/Out and Output on/off remote control functions from J1 connector on the rear panel.

Supplier's Site Datasheet
AC Source APS-7050
The APS-7050 is a 500 VA AC Source from Instek. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 4.3” large LCD Display Measurement Function: Voltage, Current, Power, Frequency, Power Factor, Crest Factor, Apparent Power, Ipeak, Ipk hold Surge/Dip Control Mode Frequency: 45.0 ~ 500.0Hz (Std); 45.0 ~ 999.9Hz (Opt) Voltage Range (RMS): 155V (Std)/310V (Std)/600V (Opt) OVP/OCP/OTP Protection Simulate Mode, Sequence Mode, Program Mode Ramp Control Function ARB (Function Waveform) Mode Standard Interface: USB/LAN Optional Interface: RS-232 & USB CDC/GPIB Applications: The Broad Power Output Range of The Series is Ideal for Various Power Supply Manufacturers The Development of Electronic Components and Testing Applications for Manufacturers Incoming Quality Control and R & D Applications Small AC Current Measurement The Instek APS-7050 is a precision AC power source, but also a power analyzer, containing abundant features for the testing and characteristic analysis of power supplies, electronic devices, components and modules. In additional to AC power Source, the APS-7050 is fully programmable to stimulate different power outputs. Sequence can be created using arbitrary waveforms as well as voltage or frequency sweep. The APS-7000 Series comprises nine measurement functions (Vrms, Irms, F, Ipk, W, VA, PF, lpk hold, CF), and provides user interface similar to that of AC Power Meter. The APS-7000 Series, internal circuit design 4 sets of current range to improve measurement resolution, is ideal for the LED industry and standby mode power consumption test. Under the ARB (function waveform) mode, the APS-7000 Series provides waveforms, including SINE waveform, Triangle waveform, Staircase waveform, Clipped Sinewave, Crest factor waveform, Surge waveform, and Fourier series to meet the requirement of simulating abnormal input power waveform test of different industry. The APS-7000 Series features five methods to cope with special purpose or abnormal voltage, frequency, and phase; ten sets of the Simulate mode simulate power outage, voltage rise, and voltage fall; ten sets of the Sequence mode allow users to define parameters and produce sine wave by editing steps; Ramp Control allows users to set the variation speed for output voltage rise and fall; Surge/Dip Control simulates DUT's input power producing a Surge or Dip voltage overlapping with output voltage waveform at a specific time. Ethernet Port, on the rear panel of the series, can be used for remote program control; Sync Output Socket provides external 10V sync output; Signal Output Connector provides monitor of Program execution results. the APS-7000 Series also provides Trigger In/Out and Output on/off remote control functions from J1 connector on the rear panel.

The APS-7050 is a 500 VA AC Source from Instek. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • 4.3” large LCD Display
  • Measurement Function: Voltage, Current, Power, Frequency, Power Factor, Crest Factor, Apparent Power, Ipeak, Ipk hold
  • Surge/Dip Control Mode
  • Frequency: 45.0 ~ 500.0Hz (Std); 45.0 ~ 999.9Hz (Opt)
  • Voltage Range (RMS): 155V (Std)/310V (Std)/600V (Opt)
  • OVP/OCP/OTP Protection
  • Simulate Mode, Sequence Mode, Program Mode
  • Ramp Control Function
  • ARB (Function Waveform) Mode
  • Standard Interface: USB/LAN
  • Optional Interface: RS-232 & USB CDC/GPIB

Applications:

  • The Broad Power Output Range of The Series is Ideal for Various Power Supply Manufacturers
  • The Development of Electronic Components and Testing Applications for Manufacturers
  • Incoming Quality Control and R & D Applications
  • Small AC Current Measurement

The Instek APS-7050 is a precision AC power source, but also a power analyzer, containing abundant features for the testing and characteristic analysis of power supplies, electronic devices, components and modules. In additional to AC power Source, the APS-7050 is fully programmable to stimulate different power outputs. Sequence can be created using arbitrary waveforms as well as voltage or frequency sweep. The APS-7000 Series comprises nine measurement functions (Vrms, Irms, F, Ipk, W, VA, PF, lpk hold, CF), and provides user interface similar to that of AC Power Meter. The APS-7000 Series, internal circuit design 4 sets of current range to improve measurement resolution, is ideal for the LED industry and standby mode power consumption test. Under the ARB (function waveform) mode, the APS-7000 Series provides waveforms, including SINE waveform, Triangle waveform, Staircase waveform, Clipped Sinewave, Crest factor waveform, Surge waveform, and Fourier series to meet the requirement of simulating abnormal input power waveform test of different industry.

The APS-7000 Series features five methods to cope with special purpose or abnormal voltage, frequency, and phase; ten sets of the Simulate mode simulate power outage, voltage rise, and voltage fall; ten sets of the Sequence mode allow users to define parameters and produce sine wave by editing steps; Ramp Control allows users to set the variation speed for output voltage rise and fall; Surge/Dip Control simulates DUT's input power producing a Surge or Dip voltage overlapping with output voltage waveform at a specific time. Ethernet Port, on the rear panel of the series, can be used for remote program control; Sync Output Socket provides external 10V sync output; Signal Output Connector provides monitor of Program execution results. the APS-7000 Series also provides Trigger In/Out and Output on/off remote control functions from J1 connector on the rear panel.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number 39Y8784 APS-7050
Product Name Power Supply, 1-Ch, 310V, 2.1A, Prog; Product Range Gw Instek AC Source
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1kVA, IP66-Rated, Convection Cooled Industrial Quality DC-AC Sine Wave Inverter - CSI 1K-24/230-3XD3-HSA (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Microprocessor controlled high frequency PWM technology
Applications Transportation, heavy industry, mining, military, marine, telecom, and oil and gas applications
View Details
480w Three Phase Power Supplies - PST-48048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details