AC POWER SOURCE, 2.1A, 310VRMS, 500VA; Product Range:APS-7000 Series; Output Power Max:500VA; Output Voltage Max:310Vrms; Output Current Max:2.1A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:EU, UK
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 49AJ2991 |
| Product Name | Ac Power Source, 2.1A, 310Vrms, 500Va; Product Range Gw Instek |
| DC Output Voltage | ? to 310.0 volts |