GW Instek AC Source APS-1102A

Description
The APS-1102A is a 750 VA AC Source from Instek. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 5.7”large LCD display RS 232 interface Various output modes and measurement functions AC-superimposed DC output Capacitor input load supported Sequence function Limiter function 30 Sets of SAVE / RECALL memories USB(USBTMC)standard for remote control Output On/Off Function The Instek APS-1102A AC Power Supply functions not only in the role as a precision AC/DC power supply but also a powerful analyzer, containing abundant features for the testing and characteristic analysis of power supplies, electronic devices, components and modules. Besides simultaneously providing AC/DC power, APS-1102A also allows free programming of outputs for the simulation of a power source with abnormal variations. The instantaneous interruption, frequency sweeping, voltage sweeping and arbitrary waveforms of power source can be easily generated in accordance with the test requirements. The output function includes two main modes, AC and AC + DC. Each mode can be combined with any of the four signal sources, internal(INT), external(EXT), internal + external(ADD), and synchronization, to give an ultimate flexibility of power source setting.
Datasheet
Description
The APS-1102A is a 750 VA AC Source from Instek. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 5.7”large LCD display RS 232 interface Various output modes and measurement functions AC-superimposed DC output Capacitor input load supported Sequence function Limiter function 30 Sets of SAVE / RECALL memories USB(USBTMC)standard for remote control Output On/Off Function The Instek APS-1102A AC Power Supply functions not only in the role as a precision AC/DC power supply but also a powerful analyzer, containing abundant features for the testing and characteristic analysis of power supplies, electronic devices, components and modules. Besides simultaneously providing AC/DC power, APS-1102A also allows free programming of outputs for the simulation of a power source with abnormal variations. The instantaneous interruption, frequency sweeping, voltage sweeping and arbitrary waveforms of power source can be easily generated in accordance with the test requirements. The output function includes two main modes, AC and AC + DC. Each mode can be combined with any of the four signal sources, internal(INT), external(EXT), internal + external(ADD), and synchronization, to give an ultimate flexibility of power source setting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source APS-1102A
The APS-1102A is a 750 VA AC Source from Instek. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 5.7”large LCD display RS 232 interface Various output modes and measurement functions AC-superimposed DC output Capacitor input load supported Sequence function Limiter function 30 Sets of SAVE / RECALL memories USB(USBTMC)standard for remote control Output On/Off Function The Instek APS-1102A AC Power Supply functions not only in the role as a precision AC/DC power supply but also a powerful analyzer, containing abundant features for the testing and characteristic analysis of power supplies, electronic devices, components and modules. Besides simultaneously providing AC/DC power, APS-1102A also allows free programming of outputs for the simulation of a power source with abnormal variations. The instantaneous interruption, frequency sweeping, voltage sweeping and arbitrary waveforms of power source can be easily generated in accordance with the test requirements. The output function includes two main modes, AC and AC + DC. Each mode can be combined with any of the four signal sources, internal(INT), external(EXT), internal + external(ADD), and synchronization, to give an ultimate flexibility of power source setting.

The APS-1102A is a 750 VA AC Source from Instek. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • 5.7”large LCD display
  • RS 232 interface
  • Various output modes and measurement functions
  • AC-superimposed DC output
  • Capacitor input load supported
  • Sequence function
  • Limiter function
  • 30 Sets of SAVE / RECALL memories
  • USB(USBTMC)standard for remote control
  • Output On/Off Function

The Instek APS-1102A AC Power Supply functions not only in the role as a precision AC/DC power supply but also a powerful analyzer, containing abundant features for the testing and characteristic analysis of power supplies, electronic devices, components and modules. Besides simultaneously providing AC/DC power, APS-1102A also allows free programming of outputs for the simulation of a power source with abnormal variations. The instantaneous interruption, frequency sweeping, voltage sweeping and arbitrary waveforms of power source can be easily generated in accordance with the test requirements. The output function includes two main modes, AC and AC + DC. Each mode can be combined with any of the four signal sources, internal(INT), external(EXT), internal + external(ADD), and synchronization, to give an ultimate flexibility of power source setting.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number APS-1102A
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
Switching Power Supplies - 1227790 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details