GW Instek Arbitrary Waveform Generator AFG-3051

Description
The AFG-3051 is a Arbitrary Waveform Generator from Instek. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Frequency Range: 1 Hz-30 MHz Channels: 2 Sample Rate: 250 MSa/s Waveform Length: 8M points Amplitude Resolution: 16 bits Standard Waveforms: Sine, Square, Triangle, Ramp, Pulse, Noise, Harmonic Isolation Channel Circuit Design Synchronized Phase Operates up to 6 Units and 12 Channels Harmonic Signal Generator Pulse Waveform Parameters Can be Set Independently Built-in AM, FM, PM, FSK, PWM, SUM Modulation, Sweep and Burst Functions Provide USB, LAN, GPIB (Optional) Instrument Contol Interface Warranty: 2 Years on Instrument, 1 Year on LCD display. Excludes probes Accessories Include: Quick Start Guide, CD-ROM with AFG Software and User Manual The AFG-3000 Series is an Arbitrary Waveform and Digital-Synthesized Function Generator designed for industrial, scientific research and educational applications. The series comes with a bandwidth of 80 MHz for AFG-3081 and 50 MHz for AFG-3051. The AFG-3000 Series, featuring 200Msa/s sampling rate, 16 bit vertical resolution and 1M point waveform length, is a very useful and flexible signal source to meet diversified application needs in the market today. The user-friendly operation, the On-Screen Help, and the multiple ways of arbitrary waveform editing make AFG-3000 just a plug and play equipment. The point by point waveform data entry or standard waveform clip piling through front panel operation, the CSV file waveform data download, the direct waveform reconstruction through DSO waveform data import and the PS software edited waveform download are the 4 ways availbale for arbitrary waveform editing. A 4.3-inch high resolution TFT LCD in the AFG-3000 front panel is iseed to display waveform and set parameters. The large and high-resolution screen is especially useful when the arbitrary waveform construction is done through front panel operation. The impedance of AFG-3000 can be selected between 50 Ohm and Hi-Z to ensure right impedance compatibility between AFG and DUT.
Datasheet
Description
The AFG-3051 is a Arbitrary Waveform Generator from Instek. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Frequency Range: 1 Hz-30 MHz Channels: 2 Sample Rate: 250 MSa/s Waveform Length: 8M points Amplitude Resolution: 16 bits Standard Waveforms: Sine, Square, Triangle, Ramp, Pulse, Noise, Harmonic Isolation Channel Circuit Design Synchronized Phase Operates up to 6 Units and 12 Channels Harmonic Signal Generator Pulse Waveform Parameters Can be Set Independently Built-in AM, FM, PM, FSK, PWM, SUM Modulation, Sweep and Burst Functions Provide USB, LAN, GPIB (Optional) Instrument Contol Interface Warranty: 2 Years on Instrument, 1 Year on LCD display. Excludes probes Accessories Include: Quick Start Guide, CD-ROM with AFG Software and User Manual The AFG-3000 Series is an Arbitrary Waveform and Digital-Synthesized Function Generator designed for industrial, scientific research and educational applications. The series comes with a bandwidth of 80 MHz for AFG-3081 and 50 MHz for AFG-3051. The AFG-3000 Series, featuring 200Msa/s sampling rate, 16 bit vertical resolution and 1M point waveform length, is a very useful and flexible signal source to meet diversified application needs in the market today. The user-friendly operation, the On-Screen Help, and the multiple ways of arbitrary waveform editing make AFG-3000 just a plug and play equipment. The point by point waveform data entry or standard waveform clip piling through front panel operation, the CSV file waveform data download, the direct waveform reconstruction through DSO waveform data import and the PS software edited waveform download are the 4 ways availbale for arbitrary waveform editing. A 4.3-inch high resolution TFT LCD in the AFG-3000 front panel is iseed to display waveform and set parameters. The large and high-resolution screen is especially useful when the arbitrary waveform construction is done through front panel operation. The impedance of AFG-3000 can be selected between 50 Ohm and Hi-Z to ensure right impedance compatibility between AFG and DUT.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - AFG-3051 - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
AFG-3051
Arbitrary Waveform Generator AFG-3051
The AFG-3051 is a Arbitrary Waveform Generator from Instek. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Frequency Range: 1 Hz-30 MHz Channels: 2 Sample Rate: 250 MSa/s Waveform Length: 8M points Amplitude Resolution: 16 bits Standard Waveforms: Sine, Square, Triangle, Ramp, Pulse, Noise, Harmonic Isolation Channel Circuit Design Synchronized Phase Operates up to 6 Units and 12 Channels Harmonic Signal Generator Pulse Waveform Parameters Can be Set Independently Built-in AM, FM, PM, FSK, PWM, SUM Modulation, Sweep and Burst Functions Provide USB, LAN, GPIB (Optional) Instrument Contol Interface Warranty: 2 Years on Instrument, 1 Year on LCD display. Excludes probes Accessories Include: Quick Start Guide, CD-ROM with AFG Software and User Manual The AFG-3000 Series is an Arbitrary Waveform and Digital-Synthesized Function Generator designed for industrial, scientific research and educational applications. The series comes with a bandwidth of 80 MHz for AFG-3081 and 50 MHz for AFG-3051. The AFG-3000 Series, featuring 200Msa/s sampling rate, 16 bit vertical resolution and 1M point waveform length, is a very useful and flexible signal source to meet diversified application needs in the market today. The user-friendly operation, the On-Screen Help, and the multiple ways of arbitrary waveform editing make AFG-3000 just a plug and play equipment. The point by point waveform data entry or standard waveform clip piling through front panel operation, the CSV file waveform data download, the direct waveform reconstruction through DSO waveform data import and the PS software edited waveform download are the 4 ways availbale for arbitrary waveform editing. A 4.3-inch high resolution TFT LCD in the AFG-3000 front panel is iseed to display waveform and set parameters. The large and high-resolution screen is especially useful when the arbitrary waveform construction is done through front panel operation. The impedance of AFG-3000 can be selected between 50 Ohm and Hi-Z to ensure right impedance compatibility between AFG and DUT.

The AFG-3051 is a Arbitrary Waveform Generator from Instek. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Additional Features:

  • Frequency Range: 1 Hz-30 MHz
  • Channels: 2
  • Sample Rate: 250 MSa/s
  • Waveform Length: 8M points
  • Amplitude Resolution: 16 bits
  • Standard Waveforms: Sine, Square, Triangle, Ramp, Pulse, Noise, Harmonic
  • Isolation Channel Circuit Design
  • Synchronized Phase Operates up to 6 Units and 12 Channels
  • Harmonic Signal Generator
  • Pulse Waveform Parameters Can be Set Independently
  • Built-in AM, FM, PM, FSK, PWM, SUM Modulation, Sweep and Burst Functions
  • Provide USB, LAN, GPIB (Optional) Instrument Contol Interface
  • Warranty: 2 Years on Instrument, 1 Year on LCD display. Excludes probes

Accessories Include:

  • Quick Start Guide, CD-ROM with AFG Software and User Manual

The AFG-3000 Series is an Arbitrary Waveform and Digital-Synthesized Function Generator designed for industrial, scientific research and educational applications. The series comes with a bandwidth of 80 MHz for AFG-3081 and 50 MHz for AFG-3051. The AFG-3000 Series, featuring 200Msa/s sampling rate, 16 bit vertical resolution and 1M point waveform length, is a very useful and flexible signal source to meet diversified application needs in the market today.
The user-friendly operation, the On-Screen Help, and the multiple ways of arbitrary waveform editing make AFG-3000 just a plug and play equipment. The point by point waveform data entry or standard waveform clip piling through front panel operation, the CSV file waveform data download, the direct waveform reconstruction through DSO waveform data import and the PS software edited waveform download are the 4 ways availbale for arbitrary waveform editing.
A 4.3-inch high resolution TFT LCD in the AFG-3000 front panel is iseed to display waveform and set parameters. The large and high-resolution screen is especially useful when the arbitrary waveform construction is done through front panel operation. The impedance of AFG-3000 can be selected between 50 Ohm and Hi-Z to ensure right impedance compatibility between AFG and DUT.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number AFG-3051
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG1022X 20MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1022X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 20 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Waveform Generator - SDG1025 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
2 suppliers
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details