GÜNTHER SPELSBERG GMBH + CO.KG
73352801 -- GENERAL PURPOSE ENCLOSURES
Günther Spelsberg GmbH + Co.KG
General Purpose Enclosures
73352801
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1876405 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
17.72 inch (450 mm)
|
|
Width
|
12.4 inch (315 mm)
|
|
Depth
|
6.1 inch (155 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
4.33 inch (110 mm)
View Details
4 suppliers
Material
Aluminum; Steel - Stainless
NEMA Rating
NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects
6
View Details
Shape
Rectangular
Length
54 inch (1372 mm)
Width
72 inch (1829 mm)
View Details