Günther Spelsberg GmbH + Co.KG General Purpose Enclosures 01040101

Description
ENCL320X220X179MM
Request a Quote
Description
ENCL320X220X179MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2760893 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2760893
General Purpose Enclosures 2760893
ENCL320X220X179MM

ENCL320X220X179MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2760893
Product Name General Purpose Enclosures
Length 8.66 inch (220 mm)
Width 12.6 inch (320 mm)
Depth 7.05 inch (179 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 105-916 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers
EMC Shielded Enclosure With Detachable Panels - AUPE series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square (optional feature)
Length 2.6 to 5.22 inch (66 to 132 mm)
View Details
System enclosure - 850-826 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers