Guerrilla RF RF & MW Power Amplifier GRF5536

Description
The GRF5536 is a high gain, two-stage InGaP HBT power amplifier designed to deliver excellent P1dB, ACLR and IM3 performance over the standard 3.3 to 3.8 GHz band. Its exceptional native linearity makes it an ideal choice for transmitter applications that typically do not employ digital predistortion correction schemes.
Request a Quote Datasheet
Description
The GRF5536 is a high gain, two-stage InGaP HBT power amplifier designed to deliver excellent P1dB, ACLR and IM3 performance over the standard 3.3 to 3.8 GHz band. Its exceptional native linearity makes it an ideal choice for transmitter applications that typically do not employ digital predistortion correction schemes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - GRF5536 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
GRF5536
RF & MW Power Amplifier GRF5536
The GRF5536 is a high gain, two-stage InGaP HBT power amplifier designed to deliver excellent P1dB, ACLR and IM3 performance over the standard 3.3 to 3.8 GHz band. Its exceptional native linearity makes it an ideal choice for transmitter applications that typically do not employ digital predistortion correction schemes.

The GRF5536 is a high gain, two-stage InGaP HBT power amplifier designed to deliver excellent P1dB, ACLR and IM3 performance over the standard 3.3 to 3.8 GHz band. Its exceptional native linearity makes it an ideal choice for transmitter applications that typically do not employ digital predistortion correction schemes.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF5536
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 3300 to 4200 MHz
Maximum Gain 24.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RX Diversity FEM with Gain (B26, B8, B20, B1/4, B3, and B7) - SKY13740 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 23-lead
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
AMM-7210SM, 25-50 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7210SM - Marki Microwave LLC
Specs
Frequency Range 25000 to 50000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - BGA7L1N6E6327XTSA1 - 1023303-BGA7L1N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 728 to 960 MHz
Minimum Gain 13.3 dB
View Details
4 suppliers