Guerrilla RF RF & MW LNA GRF2505

Description
The GRF2505 is a broadband, ultra-low noise, linear am-plifier offering the highest levels of performance for demanding 802.11ac and wireless backhaul LNA and PA driver applications. This amplifier exhibits outstanding broadband NF, linearity and return losses over 4.0 to 6.0 GHz with a single match. It is operated from a single positive supply of 1.8V to 5.0 V with a selectable Iddq range of 20 to 60 mA for optimal efficiency and linearity. GRF2505 is internally matched to 50 Ω at the input and output ports, requiring only 7 external RLC components.
Request a Quote Datasheet
Description
The GRF2505 is a broadband, ultra-low noise, linear am-plifier offering the highest levels of performance for demanding 802.11ac and wireless backhaul LNA and PA driver applications. This amplifier exhibits outstanding broadband NF, linearity and return losses over 4.0 to 6.0 GHz with a single match. It is operated from a single positive supply of 1.8V to 5.0 V with a selectable Iddq range of 20 to 60 mA for optimal efficiency and linearity. GRF2505 is internally matched to 50 Ω at the input and output ports, requiring only 7 external RLC components.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - GRF2505 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
GRF2505
RF & MW LNA GRF2505
The GRF2505 is a broadband, ultra-low noise, linear am-plifier offering the highest levels of performance for demanding 802.11ac and wireless backhaul LNA and PA driver applications. This amplifier exhibits outstanding broadband NF, linearity and return losses over 4.0 to 6.0 GHz with a single match. It is operated from a single positive supply of 1.8V to 5.0 V with a selectable Iddq range of 20 to 60 mA for optimal efficiency and linearity. GRF2505 is internally matched to 50 Ω at the input and output ports, requiring only 7 external RLC components.

The GRF2505 is a broadband, ultra-low noise, linear am-plifier offering the highest levels of performance for demanding 802.11ac and wireless backhaul LNA and PA driver applications.

This amplifier exhibits outstanding broadband NF, linearity and return losses over 4.0 to 6.0 GHz with a single match. It is operated from a single positive supply of 1.8V to 5.0 V with a selectable Iddq range of 20 to 60 mA for optimal efficiency and linearity.

GRF2505 is internally matched to 50 Ω at the input and output ports, requiring only 7 external RLC components.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF2505
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 3000 to 6000 MHz
Maximum Gain 12.5 dB
Output Power 19 dBm
Noise Figure 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Plug-In, Low Noise, Linear Amplifier, 5 MHz to 500 MHz, 50Ω - AMP-75+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -54 to 85 C (-65 to 185 F)
Nominal Impedance 50
View Details
APM-7098PA, 0.1GHz - 22GHz Low Phase Noise Amplifier - APM-7098PA - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - AWB7224P8 - 862697-AWB7224P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 14-SMD Module
View Details
3 suppliers