Güdel, Inc. Linear Motion Systems 1-axis MLB- LINEAR AXIS WITH BELT DRIVE

Description
Linear axis with belt drive Modular linear axis MLB with belt drives are specially suited for general handling applications for packaging and logistics, as well as for the food and medical industry. The MLB is characterized by its highly dynamic and low-noise linear guidance system, which is built on an aluminum profile. Additional advantages include its compact design with integrated drive unit, high degree of precision, and robustness. Linear axes are available in lengths up to 6,000 mm. The stationary drive unit and motor reduce the moving mass to a minimum and in many cases make complex power transmission with chains unnecessary. The functions: guidance, drive and positioning are combined in a single unit which makes it easy to integrate into a complete system and make it possible to mount in any position.
Description
Linear axis with belt drive Modular linear axis MLB with belt drives are specially suited for general handling applications for packaging and logistics, as well as for the food and medical industry. The MLB is characterized by its highly dynamic and low-noise linear guidance system, which is built on an aluminum profile. Additional advantages include its compact design with integrated drive unit, high degree of precision, and robustness. Linear axes are available in lengths up to 6,000 mm. The stationary drive unit and motor reduce the moving mass to a minimum and in many cases make complex power transmission with chains unnecessary. The functions: guidance, drive and positioning are combined in a single unit which makes it easy to integrate into a complete system and make it possible to mount in any position.

Suppliers

Company
Product
Description
Supplier Links
Linear Motion Systems - 1-axis MLB- LINEAR AXIS WITH BELT DRIVE - Güdel, Inc.
Ann Arbor, MI, United States
Linear axis with belt drive Modular linear axis MLB with belt drives are specially suited for general handling applications for packaging and logistics, as well as for the food and medical industry. The MLB is characterized by its highly dynamic and low-noise linear guidance system, which is built on an aluminum profile. Additional advantages include its compact design with integrated drive unit, high degree of precision, and robustness. Linear axes are available in lengths up to 6,000 mm. The stationary drive unit and motor reduce the moving mass to a minimum and in many cases make complex power transmission with chains unnecessary. The functions: guidance, drive and positioning are combined in a single unit which makes it easy to integrate into a complete system and make it possible to mount in any position.

Linear axis with belt drive

Modular linear axis MLB with belt drives are specially suited for general handling applications for packaging and logistics, as well as for the food and medical industry. The MLB is characterized by its highly dynamic and low-noise linear guidance system, which is built on an aluminum profile. Additional advantages include its compact design with integrated drive unit, high degree of precision, and robustness. Linear axes are available in lengths up to 6,000 mm.

The stationary drive unit and motor reduce the moving mass to a minimum and in many cases make complex power transmission with chains unnecessary. The functions: guidance, drive and positioning are combined in a single unit which makes it easy to integrate into a complete system and make it possible to mount in any position.

Supplier's Site

Technical Specifications

  Güdel, Inc.
Product Category Linear Actuators
Product Number 1-axis MLB- LINEAR AXIS WITH BELT DRIVE
Product Name Linear Motion Systems
Drive Type Belt Drive
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuator - MPAI-A3450EM34E-W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Rod Type
View Details
20DBM-L Linear Actuator Stepper Motor - 20DBM05D4B-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 inch (50 mm)
Motor Type Stepper
View Details
P8-S Micro Linear Actuator - 50mm - 165:1 - 12 volts - P8-50-165-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
View Details
Linear Actuator - easyE-60i - Bansbach Easylift®
Bansbach Easylift®
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 to 29.53 inch (50 to 750 mm)
Rated Force 427 to 2248 lbs (194 to 1020 kg)
View Details