Guardian Electric Manufacturing Co. Solenoid, DC Frame, 12 VDC, Continuous Duty 28-C-12D

Description
Heavy-duty units provide increased pulling power over standard units. Continuous-duty units can be energized indefinitely. Intermittent-duty units offer higher pulling power, but can only be energized for a maximum of 180 seconds, then they must cool for a minimum of 540 seconds. Push solenoids extend the stainless steel plunger out from the body of the solenoid. DC frame solenoids are shipped with plungers, but without return springs.
Description
Heavy-duty units provide increased pulling power over standard units. Continuous-duty units can be energized indefinitely. Intermittent-duty units offer higher pulling power, but can only be energized for a maximum of 180 seconds, then they must cool for a minimum of 540 seconds. Push solenoids extend the stainless steel plunger out from the body of the solenoid. DC frame solenoids are shipped with plungers, but without return springs.

Suppliers

Company
Product
Description
Supplier Links
Solenoid, DC Frame, 12 VDC, Continuous Duty - 70161860 - Allied Electronics, Inc.
Fort Worth, TX, USA
Solenoid, DC Frame, 12 VDC, Continuous Duty
70161860
Solenoid, DC Frame, 12 VDC, Continuous Duty 70161860
Heavy-duty units provide increased pulling power over standard units. Continuous-duty units can be energized indefinitely. Intermittent-duty units offer higher pulling power, but can only be energized for a maximum of 180 seconds, then they must cool for a minimum of 540 seconds. Push solenoids extend the stainless steel plunger out from the body of the solenoid. DC frame solenoids are shipped with plungers, but without return springs.

Heavy-duty units provide increased pulling power over standard units. Continuous-duty units can be energized indefinitely. Intermittent-duty units offer higher pulling power, but can only be energized for a maximum of 180 seconds, then they must cool for a minimum of 540 seconds. Push solenoids extend the stainless steel plunger out from the body of the solenoid. DC frame solenoids are shipped with plungers, but without return springs.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Linear Solenoids
Product Number 70161860
Product Name Solenoid, DC Frame, 12 VDC, Continuous Duty
DC Rated for DC Operation; 12VDC
Unlock Full Specs
to access all available technical data

Similar Products

Linear Solenoid -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
View Details
Double Coil Latching Solenoid - Model SH2LC-1140 - GEEPLUS Inc.
Specs
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Power Rating 16 DC watts or AC VA
View Details
Linear Solenoids - 9059963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 15 mm (0.5906 inch)
DC 240 v ac
AC Rated for AC Operation
View Details
AC Solenoid - 1582 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
AC Rated for AC Operation; 120VAC
Power Rating 19.5 DC watts or AC VA
Intermittent Duty Rated for Intermittent Duty
View Details