The 1365PC-2C-24D is a double pole, double throw relay designed for DC applications, with a 24 VDC coil and a contact rating of 5 amperes at 30 VDC resistive. It consumes 0.96 watt at a coil temperature rise of 48°C. The relay weighs 28 grams and has a mechanical life of approximately 10,000,000 operations. It is recognized by Underwriters Laboratories Inc. under the Component Recognition Program and uses a socket mounting style. The contact configuration is DPDT, and terminals are quick connect.
RELAY, DPDT, 120VAC, 5A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:1365 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect; Contact Material:-RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 67F5644 |
| Product Name | Relay, Dpdt, 120Vac, 5A; Contact Configuration Guardian Electric |
| Features | Latching |