Guardian Electric Manufacturing Co. Solenoid, DC Frame, 12 VDC, Intermittent Duty 11-I-12D

Description
Heavy-duty units provide increased pulling power over standard units. Continuous-duty units can be energized indefinitely. Intermittent-duty units offer higher pulling power, but can only be energized for a maximum of 180 seconds, then they must cool for a minimum of 540 seconds. Push solenoids extend the stainless steel plunger out from the body of the solenoid. DC frame solenoids are shipped with plungers, but without return springs.
Description
Heavy-duty units provide increased pulling power over standard units. Continuous-duty units can be energized indefinitely. Intermittent-duty units offer higher pulling power, but can only be energized for a maximum of 180 seconds, then they must cool for a minimum of 540 seconds. Push solenoids extend the stainless steel plunger out from the body of the solenoid. DC frame solenoids are shipped with plungers, but without return springs.

Suppliers

Company
Product
Description
Supplier Links
Solenoid, DC Frame, 12 VDC, Intermittent Duty - 70161850 - Allied Electronics, Inc.
Fort Worth, TX, USA
Solenoid, DC Frame, 12 VDC, Intermittent Duty
70161850
Solenoid, DC Frame, 12 VDC, Intermittent Duty 70161850
Heavy-duty units provide increased pulling power over standard units. Continuous-duty units can be energized indefinitely. Intermittent-duty units offer higher pulling power, but can only be energized for a maximum of 180 seconds, then they must cool for a minimum of 540 seconds. Push solenoids extend the stainless steel plunger out from the body of the solenoid. DC frame solenoids are shipped with plungers, but without return springs.

Heavy-duty units provide increased pulling power over standard units. Continuous-duty units can be energized indefinitely. Intermittent-duty units offer higher pulling power, but can only be energized for a maximum of 180 seconds, then they must cool for a minimum of 540 seconds. Push solenoids extend the stainless steel plunger out from the body of the solenoid. DC frame solenoids are shipped with plungers, but without return springs.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Linear Solenoids
Product Number 70161850
Product Name Solenoid, DC Frame, 12 VDC, Intermittent Duty
DC Rated for DC Operation; 12VDC
Unlock Full Specs
to access all available technical data

Similar Products

Linear Solenoids - 1719553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 15 mm (0.5906 inch)
DC Rated for DC Operation; 24 v dc
Construction Push/Pull
View Details
Small Push-Pull Solenoid - Size 304C - GEEPLUS Inc.
Specs
Maximum Stroke 5 mm (0.1969 inch)
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 3VDC; 6VDC; 12VDC
View Details
DC Solenoid - 1926 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
DC Rated for DC Operation; 12VDC
Power Rating 12 DC watts or AC VA
Intermittent Duty Rated for Intermittent Duty
View Details