Guardian Couplings Jaw & Spider Coupling Assembly GU-4107

Description
Flexible couplings allow for some misalignment but rotational speed may be slightly compromised. Available as both assemblies and individual components (hubs, sleeves, halves and spiders). . GU-4107
Description
Flexible couplings allow for some misalignment but rotational speed may be slightly compromised. Available as both assemblies and individual components (hubs, sleeves, halves and spiders). . GU-4107

Suppliers

Company
Product
Description
Supplier Links
Jaw & Spider Coupling Assembly - GU-4107 - Reid Supply
Norton Shores, MI, United States
Jaw & Spider Coupling Assembly
GU-4107
Jaw & Spider Coupling Assembly GU-4107
Flexible couplings allow for some misalignment but rotational speed may be slightly compromised. Available as both assemblies and individual components (hubs, sleeves, halves and spiders). . GU-4107

Flexible couplings allow for some misalignment but rotational speed may be slightly compromised. Available as both assemblies and individual components (hubs, sleeves, halves and spiders).


. GU-4107

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Flexible Couplings
Product Number GU-4107
Product Name Jaw & Spider Coupling Assembly
Coupling Type Spider; Mini Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Flectors - 8087276 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 1.61 inch (41 mm)
View Details
Dentex® Gear Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 21239 In-lbs (24490 kg-cm)
Rated Speed 8000 rpm
View Details
0.625
Specs
Coupling Type Sliding Block
Rated Torque 150 In-lbs (173 kg-cm)
Units English Design
View Details