Guardian Couplings Jaw & Spider Coupling Assembly GU-4001

Description
Flexible couplings allow for some misalignment but rotational speed may be slightly compromised. Available as both assemblies and individual components (hubs, sleeves, halves and spiders). . GU-4001
Description
Flexible couplings allow for some misalignment but rotational speed may be slightly compromised. Available as both assemblies and individual components (hubs, sleeves, halves and spiders). . GU-4001

Suppliers

Company
Product
Description
Supplier Links
Jaw & Spider Coupling Assembly - GU-4001 - Reid Supply
Norton Shores, MI, United States
Jaw & Spider Coupling Assembly
GU-4001
Jaw & Spider Coupling Assembly GU-4001
Flexible couplings allow for some misalignment but rotational speed may be slightly compromised. Available as both assemblies and individual components (hubs, sleeves, halves and spiders). . GU-4001

Flexible couplings allow for some misalignment but rotational speed may be slightly compromised. Available as both assemblies and individual components (hubs, sleeves, halves and spiders).


. GU-4001

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Flexible Couplings
Product Number GU-4001
Product Name Jaw & Spider Coupling Assembly
Coupling Type Spider; Mini Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Coupling Flectors - 8087092 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units English Design
Coupling Diameter 7.25 inch (184 mm)
View Details
Spacer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Spacer Coupling
Units Metric Design
Coupling Diameter 4.09 to 14.13 inch (104 to 359 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 4.5 inch (114 mm)
View Details