Guardian Couplings Coupling Sleeve GU-400

Description
Flexible couplings allow for some misalignment but rotational speed may be slightly compromised. Available as both assemblies and individual components (hubs, sleeves, halves and spiders). . GU-400
Description
Flexible couplings allow for some misalignment but rotational speed may be slightly compromised. Available as both assemblies and individual components (hubs, sleeves, halves and spiders). . GU-400

Suppliers

Company
Product
Description
Supplier Links
Coupling Sleeve - GU-400 - Reid Supply
Norton Shores, MI, United States
Coupling Sleeve
GU-400
Coupling Sleeve GU-400
Flexible couplings allow for some misalignment but rotational speed may be slightly compromised. Available as both assemblies and individual components (hubs, sleeves, halves and spiders). . GU-400

Flexible couplings allow for some misalignment but rotational speed may be slightly compromised. Available as both assemblies and individual components (hubs, sleeves, halves and spiders).


. GU-400

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Flexible Couplings
Product Number GU-400
Product Name Coupling Sleeve
Rated Speed 14000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Jaw Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Gear / Multi-Jaw
Units Metric Design
Bore Diameter 0.1181 to 2.36 inch (3 to 60 mm)
View Details
1.5
Specs
Rated Torque 20 In-lbs (23.06 kg-cm)
Units English Design
Bore Diameter 0.2500 inch (6.35 mm)
View Details
Bellows Coupling 2 N·m [Ø6/Ø6 mm] - 1-4413.0011 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Rated Speed 20000 rpm
View Details
Flexible Coupling Flectors - 8087279 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Angular 1.2 degrees
Parallel 0.0079 inch (0.2000 mm)
View Details