Guardian Couplings Coupling Sleeve GU-1007

Description
Flexible couplings allow for some misalignment but rotational speed may be slightly compromised. Available as both assemblies and individual components (hubs, sleeves, halves and spiders). . GU-1007
Description
Flexible couplings allow for some misalignment but rotational speed may be slightly compromised. Available as both assemblies and individual components (hubs, sleeves, halves and spiders). . GU-1007

Suppliers

Company
Product
Description
Supplier Links
Coupling Sleeve - GU-1007 - Reid Supply
Norton Shores, MI, United States
Coupling Sleeve
GU-1007
Coupling Sleeve GU-1007
Flexible couplings allow for some misalignment but rotational speed may be slightly compromised. Available as both assemblies and individual components (hubs, sleeves, halves and spiders). . GU-1007

Flexible couplings allow for some misalignment but rotational speed may be slightly compromised. Available as both assemblies and individual components (hubs, sleeves, halves and spiders).


. GU-1007

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Flexible Couplings
Product Number GU-1007
Product Name Coupling Sleeve
Rated Speed 15500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

S-Flex Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Flexible Link
Rated Torque 60 to 72469 In-lbs (69.18 to 83561 kg-cm)
Units Metric Design
View Details
KHK GC1-22, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-22 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
10mm Bore, 30mm Overall Length Spider Type Flexible Coupling with Black Color Spider - A 5Z27M401092 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 88.5 In-lbs (102 kg-cm)
Units Metric Design
View Details
Allen-Bradley / Rockwell Automation
View Details