Guardian Couplings Coupling Sleeve GU-1001

Description
Flexible couplings allow for some misalignment but rotational speed may be slightly compromised. Available as both assemblies and individual components (hubs, sleeves, halves and spiders). . GU-1001
Description
Flexible couplings allow for some misalignment but rotational speed may be slightly compromised. Available as both assemblies and individual components (hubs, sleeves, halves and spiders). . GU-1001

Suppliers

Company
Product
Description
Supplier Links
Coupling Sleeve - GU-1001 - Reid Supply
Norton Shores, MI, United States
Coupling Sleeve
GU-1001
Coupling Sleeve GU-1001
Flexible couplings allow for some misalignment but rotational speed may be slightly compromised. Available as both assemblies and individual components (hubs, sleeves, halves and spiders). . GU-1001

Flexible couplings allow for some misalignment but rotational speed may be slightly compromised. Available as both assemblies and individual components (hubs, sleeves, halves and spiders).


. GU-1001

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Flexible Couplings
Product Number GU-1001
Product Name Coupling Sleeve
Rated Speed 25000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Rotex Coupling (Casted Materials) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 309735 In-lbs (76.53 to 357143 kg-cm)
Units Metric Design
View Details
KHK GC2-20SJ20, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj20 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
ELPEX Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 14159 to 796460 In-lbs (16327 to 918367 kg-cm)
Rated Speed 850 to 4250 rpm
View Details
Metric C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details