Guardair Corporation Thumbswitch Safety Air Gun 970

Description
Features Venturi nozzle Compact design Meets OSHA standards Durable cast aluminum body Built in hanger for easy storage 1/4" FNPT inlet Features Venturi nozzle Compact design Meets OSHA standards Durable cast aluminum body Built in hanger for easy storage 1/4" FNPT inlet
Description
Features Venturi nozzle Compact design Meets OSHA standards Durable cast aluminum body Built in hanger for easy storage 1/4" FNPT inlet Features Venturi nozzle Compact design Meets OSHA standards Durable cast aluminum body Built in hanger for easy storage 1/4" FNPT inlet

Suppliers

Company
Product
Description
Supplier Links
Thumbswitch Safety Air Gun - 970 - Guardair Corporation
Chicopee, MA, USA
Thumbswitch Safety Air Gun
970
Thumbswitch Safety Air Gun 970
Features Venturi nozzle Compact design Meets OSHA standards Durable cast aluminum body Built in hanger for easy storage 1/4" FNPT inlet Features Venturi nozzle Compact design Meets OSHA standards Durable cast aluminum body Built in hanger for easy storage 1/4" FNPT inlet

Features

  • Venturi nozzle
  • Compact design
  • Meets OSHA standards
  • Durable cast aluminum body
  • Built in hanger for easy storage
  • 1/4" FNPT inlet


Features

  • Venturi nozzle
  • Compact design
  • Meets OSHA standards
  • Durable cast aluminum body
  • Built in hanger for easy storage
  • 1/4" FNPT inlet
Supplier's Site

Technical Specifications

  Guardair Corporation
Product Category Air Blow Guns
Product Number 970
Product Name Thumbswitch Safety Air Gun
Unlock Full Specs
to access all available technical data

Similar Products

Low consumption air gun - LSP-1/4-D - Festo Corporation
Specs
Style Pistol
Pressure Capacity 145 psi (102 m H2O)
Air Line Connection 1/4"NPT
View Details
Super Blast Safety Air Guns -  - EXAIR
Specs
Style Straight
Air Line Connection 3/8"NPT; 1/2"NPT; 1"
Nozzle Standard
View Details
Dual Nozzle Cold Air Gun -  - Vortec
Specs
Pressure Capacity 100 psi (70.38 m H2O)
Air Line Connection 1/4"NPT; Swivel
View Details