Guardair Corporation Thumbswitch Air Shield 900S

Description
Air Shield Power Safety Air Gun Patented air cone protects operator from dangerous chip fly-back Compact design fits comfortably in the palm of your hand Best for cleaning machine tools, woodworking, textile, and other production equipment Meets OSHA standards Features Durable cast aluminum body 1/4" NPT (female inlet) Air Shield Power Safety Air Gun Patented air cone protects operator from dangerous chip fly-back Compact design fits comfortably in the palm of your hand Best for cleaning machine tools, woodworking, textile, and other production equipment Meets OSHA standards Features Durable cast aluminum body 1/4" NPT (female inlet)
Description
Air Shield Power Safety Air Gun Patented air cone protects operator from dangerous chip fly-back Compact design fits comfortably in the palm of your hand Best for cleaning machine tools, woodworking, textile, and other production equipment Meets OSHA standards Features Durable cast aluminum body 1/4" NPT (female inlet) Air Shield Power Safety Air Gun Patented air cone protects operator from dangerous chip fly-back Compact design fits comfortably in the palm of your hand Best for cleaning machine tools, woodworking, textile, and other production equipment Meets OSHA standards Features Durable cast aluminum body 1/4" NPT (female inlet)

Suppliers

Company
Product
Description
Supplier Links
Thumbswitch Air Shield - 900S - Guardair Corporation
Chicopee, MA, USA
Thumbswitch Air Shield
900S
Thumbswitch Air Shield 900S
Air Shield Power Safety Air Gun Patented air cone protects operator from dangerous chip fly-back Compact design fits comfortably in the palm of your hand Best for cleaning machine tools, woodworking, textile, and other production equipment Meets OSHA standards Features Durable cast aluminum body 1/4" NPT (female inlet) Air Shield Power Safety Air Gun Patented air cone protects operator from dangerous chip fly-back Compact design fits comfortably in the palm of your hand Best for cleaning machine tools, woodworking, textile, and other production equipment Meets OSHA standards Features Durable cast aluminum body 1/4" NPT (female inlet)

Air Shield Power Safety Air Gun

  • Patented air cone protects operator from dangerous chip fly-back
  • Compact design fits comfortably in the palm of your hand
  • Best for cleaning machine tools, woodworking, textile, and other production equipment
  • Meets OSHA standards

Features

  • Durable cast aluminum body
  • 1/4" NPT (female inlet)


Air Shield Power Safety Air Gun

  • Patented air cone protects operator from dangerous chip fly-back
  • Compact design fits comfortably in the palm of your hand
  • Best for cleaning machine tools, woodworking, textile, and other production equipment
  • Meets OSHA standards

Features

  • Durable cast aluminum body
  • 1/4" NPT (female inlet)
Supplier's Site

Technical Specifications

  Guardair Corporation
Product Category Air Blow Guns
Product Number 900S
Product Name Thumbswitch Air Shield
Unlock Full Specs
to access all available technical data

Similar Products

Low consumption air gun - LSP-1/4-C - Festo Corporation
Specs
Style Pistol
Pressure Capacity 145 psi (102 m H2O)
Air Line Connection 1/4"NPT
View Details
Super Blast Safety Air Guns -  - EXAIR
Specs
Style Straight
Air Line Connection 3/8"NPT; 1/2"NPT; 1"
Nozzle Standard
View Details
Dual Nozzle Mini Cold Air Gun -  - Vortec
Specs
Pressure Capacity 100 psi (70.38 m H2O)
Air Line Connection 1/4"NPT; Swivel
View Details